EN
  • EN
  • DE

SY10E175JZ

Part No SY10E175JZ
Manufacturer Microchip Technology
Catalog Logic - Latches
Description IC LATCH 9BIT W/PARITY 28-PLCC  /  D-Type Transparent Latch 1 Channel 9:9 IC Standard 28-PLCC (11.48x11.48)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Microchip Technology
Series 10E
Package Tube
Product Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Standard
Voltage - Supply 4.2V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 600ps
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 10E175
Standard Package 38
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257451-SY10E175JZ
Ultra Librarian 3D Model Ultra Librarian SY10E175JZ CAD Model

Description

Product Overview: SY10E175JZ by Microchip Technology

The SY10E175JZ is a high-performance triple differential receiver designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This device is part of Microchip's comprehensive line of products catering to a wide range of applications, from industrial to automotive, consumer electronics, and beyond.

Constructed with precision and reliability in mind, the SY10E175JZ operates within the ECLinPS Lite™ family, known for its low power consumption and high-speed interfacing capabilities. The SY10E175JZ is specifically tailored to meet the stringent demands of high-speed data communication, ensuring that signals are received with clarity and integrity.

Key Features:

  • High-Speed Performance: The SY10E175JZ is designed for rapid signal processing, making it an ideal choice for applications requiring high data throughput and minimal signal delay.
  • Triple Differential Inputs: Equipped with three differential receivers, this device can handle multiple data streams simultaneously, providing versatility in complex systems.
  • Low Voltage Differential Signaling (LVDS): The use of LVDS technology allows for lower power dissipation and reduced electromagnetic interference, making the SY10E175JZ suitable for noise-sensitive environments.
  • Robust Temperature Range: With an operating temperature range of -40°C to +85°C, the SY10E175JZ can function reliably in a variety of challenging conditions.

Applications:

The SY10E175JZ is well-suited for a range of applications, including but not limited to:

  • High-speed data communications
  • Networking equipment such as routers, switches, and hubs
  • Telecommunication infrastructure
  • Automated test equipment
  • Data acquisition systems

With its robust design and advanced features, the SY10E175JZ from Microchip Technology stands out as a reliable component for designers and engineers looking to enhance their systems with superior data reception capabilities. The integration of this device into your system promises to deliver exceptional performance and contribute to the overall efficiency and reliability of your technology solutions.

You May Also Be Interested in

Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-DIP
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74LVC373AD - BUS DR
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74LVC373APW - BUS DRIVE
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 1:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74LVT16373ADGG - BU
Need more? Email Us
NXP / Nexperia
IC TRANSP LATCH TRI-ST 48TSSOP
Lowest to $5.8209
IDT, Integrated Device Technology Inc
IC D-TYPE TRANSP 8:8 20-QSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Texas Instruments
IC D-TYPE TRANSP 8:8 20-LCC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess