EN
  • EN
  • DE

SY10E167JZ-TR

Part No SY10E167JZ-TR
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 6 X 2:1 28PLCC / Multiplexer 6 x 2:1 28-PLCC (11.48x11.48)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Series 10E
Package Tape & Reel (TR)
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Voltage - Supply -4.2V ~ -5.5V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 10E167
Other Names SY10E167JZTR,SY10E167JZ TR,SY10E167JZTR,SY10E167JZ TR
Standard Package 750
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256994-SY10E167JZ-TR
Ultra Librarian 3D Model Ultra Librarian SY10E167JZ-TR CAD Model

Description

Microchip Technology's SY10E167JZ-TR: A High-Performance Binary Counter

The SY10E167JZ-TR is a sophisticated integrated circuit from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. Designed with precision and reliability in mind, this binary counter is part of Microchip's high-performance ECLinPS MAX™ family, which is renowned for its speed and power efficiency.

Key Features:

  • High-Speed Operation: The SY10E167JZ-TR is engineered for rapid performance, making it suitable for high-frequency applications where timing is critical.
  • Low Power Consumption: Despite its speed, this device maintains low power usage, a hallmark of Microchip's commitment to energy-efficient solutions.
  • Flexible Voltage Range: This binary counter operates over a wide voltage range, providing versatility in various system designs.
  • Differential PECL Outputs: The presence of differential Positive Emitter-Coupled Logic (PECL) outputs ensures robust signaling with minimal noise, which is crucial for maintaining signal integrity in complex electronic systems.

Technical Specifications:

  • Function: 8-Bit Synchronous Binary Up Counter
  • Supply Voltage: 4.2V to 5.7V
  • Logic Type: ECL
  • Operating Temperature: -40°C to +85°C
  • Mounting Type: Surface Mount
  • Package / Case: 28-PLCC (11.51x11.51)

The SY10E167JZ-TR is available in a 28-pin PLCC package, which is widely accepted in the industry for its compact footprint and ease of integration into a variety of electronic assemblies. The device's surface-mount technology (SMT) allows for efficient assembly and soldering on printed circuit boards (PCBs), contributing to reduced manufacturing costs and improved production throughput.

Targeted towards applications in data processing, telecommunications, and high-speed computing, the SY10E167JZ-TR binary counter is an ideal choice for designers looking to leverage the performance and quality of Microchip's ECLinPS MAX™ family. Whether implementing in new designs or upgrading existing systems, the SY10E167JZ-TR offers a balance of speed, power efficiency, and reliability that can help to optimize system performance and extend product lifecycles.

For more detailed technical information, application support, and to explore the full capabilities of the SY10E167JZ-TR binary counter, visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess