The STM32P207IGQC1TR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to offer a perfect blend of performance, power efficiency, and advanced features for a wide range of applications. This MCU is a part of the STM32F2 series, which is renowned for its high performance based on the ARM Cortex-M3 processor core.
Key Features
- Core: ARM Cortex-M3 processor, which operates at a frequency of up to 120 MHz. The core offers high performance with low power consumption, making it ideal for energy-sensitive applications.
- Memory: Comes equipped with 1 Mbyte of flash memory and 128+4 Kbytes of SRAM, providing ample space for complex applications and software stacks.
- Connectivity: Features a range of communication interfaces, including USB OTG, CAN, and Ethernet for versatile connectivity options.
- ADCs: Dual 12-bit analog-to-digital converters allow for precise measurement of analog signals, which is crucial for sensor-based applications.
- Timers: Advanced-control timers, general-purpose timers, and basic timers to handle timing-related tasks efficiently.
- Package: Housed in a LQFP-144 package, which provides a compact footprint while still offering accessibility to a large number of I/O pins.
Applications
The STM32P207IGQC1TR is an ideal choice for a diverse array of applications. Its robust architecture makes it suitable for industrial control systems, medical equipment, complex IoT devices, and high-performance embedded systems. Its rich set of peripherals and high-speed processing capabilities enable developers to implement sophisticated control algorithms and manage multiple tasks simultaneously.
Quality and Reliability
STMicroelectronics ensures that the STM32P207IGQC1TR meets the highest quality and reliability standards. The device is available in a tray format, with the TR suffix indicating tape and reel packaging, which is optimized for automated assembly processes. This MCU is designed to operate over the industrial temperature range from -40°C to +85°C, ensuring reliable performance across various environmental conditions.
Design Support
Developers can take advantage of extensive design support provided by STMicroelectronics, including comprehensive documentation, development tools, software libraries, and a vibrant community. This support accelerates the development process and helps bring products to market faster.