EN
  • EN
  • DE

TPS2042BDGN

Part No TPS2042BDGN
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DIST SWITCH DUAL 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-MSOP-PowerPad
Win Source Part Number 091712-TPS2042BDGN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management, Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian TPS2042BDGN CAD Model

Description

The TPS2042BDGN is a sophisticated power distribution switch designed by Texas Instruments, tailored for managing power requirements in USB and other applications. This component is part of TI's extensive range of power management solutions, engineered to provide reliable and efficient distribution of power while protecting the system against various faults.

Key Features

  • Dual Channel: The TPS2042BDGN comes with two independent channels that allow for the management of two separate USB ports or other power lines, making it versatile for a variety of applications.
  • Current-Limiting Protection: Each channel has built-in current-limiting features to prevent damage from overcurrent conditions, ensuring the safety of the electronic devices connected to it.
  • Thermal Shutdown: The device includes a thermal shutdown mechanism that activates when the junction temperature exceeds safe limits, providing additional protection against overheating.
  • Under-Voltage Lockout (UVLO): This feature ensures that the switch remains off when the input voltage drops below a certain threshold, preventing malfunction due to insufficient supply voltage.
  • Fast Transient Response: The TPS2042BDGN is designed to handle fast transients on the power line, maintaining stable operation during sudden changes in load.

Applications

The TPS2042BDGN is suitable for a wide range of applications, including but not limited to:

  • USB hubs and peripherals
  • Hot-swap power supplies
  • Overcurrent and short-circuit protection circuits

Package and Quality

The device is offered in an 8-pin MSOP (DGN) package, which is compact and suitable for space-constrained applications. Texas Instruments is known for its commitment to quality, and the TPS2042BDGN is no exception, meeting stringent industry standards for performance and reliability.

Conclusion

With its robust feature set and reliable performance, the TPS2042BDGN from Texas Instruments is an excellent choice for designers looking to implement power distribution with fault protection in their systems. Its dual-channel configuration and comprehensive protective features make it a versatile and essential component for modern electronic designs.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4480 $51.5200
240+ $0.4197 $100.7280
370+ $0.4055 $150.0350
535+ $0.3772 $201.8020
690+ $0.3630 $250.4700
865+ $0.3488 $301.7120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess