Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage (V) -4.2V ~ -5.5V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.48x11.48)
Family Part Number 10E164
Manufacturer Pack Quantity 38
MSL Level 2 (1 Year)
Win Source Part Number 1262938-SY10E164JZ
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY10E164JZ CAD Model

Description

The SY10E164JZ is a high-performance triple differential receiver from Microchip Technology's portfolio of semiconductor solutions. Designed to cater to the demands of high-speed data communication, this device is a quintessential component for applications requiring fast and reliable data transfer.

Key Features

  • High-Speed Performance: The SY10E164JZ operates at exceptional speeds, making it suitable for high-frequency applications that require rapid data processing and transmission.
  • Triple Differential Receiver: It features three differential receivers, providing the capability to receive multiple data streams simultaneously, thus enhancing data throughput and system efficiency.
  • Low Voltage Differential Signaling (LVDS) Technology: Utilizing LVDS technology, the SY10E164JZ ensures low power consumption while maintaining high data integrity, even over long distances.
  • Wide Operating Range: This device is designed to function effectively over a broad range of temperatures and supply voltages, making it versatile for various industrial environments.
  • Compatibility: The SY10E164JZ is compatible with industry-standard interfaces, facilitating easy integration into existing systems without the need for significant redesigns.

Applications

The versatility of the SY10E164JZ allows it to be used across a diverse range of applications. It is particularly well-suited for:

  • Data communication in telecommunications equipment
  • High-speed data acquisition and processing systems
  • Networking equipment such as routers, switches, and hubs
  • Signal conditioning and amplification in broadcast video systems

Technical Specifications

The SY10E164JZ operates with a supply voltage range typically between 4.2V and 5.5V and features an industrial temperature range from -40°C to +85°C. Its packaging is in a 28-lead PLCC (Plastic Leaded Chip Carrier), ensuring robustness and ease of mounting on various types of PCBs (Printed Circuit Boards).

For detailed technical specifications, designers and engineers are encouraged to consult the datasheet available on the Microchip Technology website, which provides comprehensive information necessary for the integration of the SY10E164JZ into their designs.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
ECAD model for 74AHC138D,112
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-XSON
Need more? Email Us
ECAD model for 74LVC1G19GN,132
ON Semiconductor
IC BUS SWITCH 1 X 1:1 8-UDFN
Need more? Email Us
ECAD model for 7WB3306MUTAG
Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-DIP
Need more? Email Us
ECAD model for 74HC251N,652
Texas Instruments
LOW VOLTAGE 8CHANNEL I2CSWITCH / Low-Voltage 8-Channel I2C Switch with Reset
Lowest to $3.5910
ECAD model for TCA9548AMRGER
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ECAD model for 74HC138PW,112
Nexperia USA Inc.
IC MULTIPLEXER 1 X 2:1 6-XSON
Need more? Email Us
ECAD model for 74LVC1G157GN,132
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
ECAD model for 74HCT138DB,112
Nexperia USA Inc.
IC MULTIPLEXR 1X2:1 6XSON/SOT891
Need more? Email Us
ECAD model for 74AUP1G157GF,132

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention