EN
  • EN
  • DE

SY10E157JCTR

Part No SY10E157JCTR
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER QUAD 2:1 28-PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Type Multiplexer
Independent Circuits 4
Voltage Supply Source Single Supply
Supply Voltage - Operating -4.2 V to -5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.5x11.5)
Win Source Part Number 052524-SY10E157JCTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY10E157JCTR CAD Model

Description

The SY10E157JCTR is a high-performance integrated circuit from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. Designed for applications requiring high-speed data processing and timing generation, this device is a quintessential component for a variety of advanced electronic systems.

Key Features

  • Multiple Configurations: The SY10E157JCTR offers a versatile set of functions, including a 5-bit universal bus driver, a quad differential line receiver, and two 1-of-4 decoders/demultiplexers. This integration allows for flexible usage in different circuit designs and system architectures.
  • High-Speed Performance: Engineered for rapid signal processing, this device is capable of handling high-speed operations, making it ideal for telecommunications, computing, and high-speed data acquisition systems.
  • Electrical Efficiency: With its advanced design, the SY10E157JCTR ensures low power consumption while maintaining high-speed data throughput, which is critical for energy-sensitive applications.
  • Durability: The product is built to withstand harsh industrial environments and is characterized by its robustness and long-term reliability.
  • Compact Packaging: The device comes in a surface-mount package, which is conducive to modern, space-constrained printed circuit board (PCB) designs.

Applications

The SY10E157JCTR is suitable for a wide range of applications, including:

  • High-speed data communication systems
  • Automated test equipment
  • High-frequency clock distribution networks
  • Signal processing units

Technical Specifications

For a detailed understanding of the SY10E157JCTR's capabilities, please refer to the following key technical specifications:

  • Supply Voltage: 4.2V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: Surface-Mount
  • RoHS Compliant: Yes

For more information or to request a datasheet, please visit the Microchip Technology website or contact their customer support team.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8083 $58.8498
15+ $8.0480 $120.7200
23+ $7.7963 $179.3149
31+ $7.5456 $233.9136
40+ $7.2938 $291.7520
53+ $6.5396 $346.5988
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess