EN
  • EN
  • DE

SY10E156JZ

Part No SY10E156JZ
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 3 X 4:1 28PLCC / Multiplexer 3 x 4:1 28-PLCC (11.48x11.48)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Series 10E
Package Tube
Product Status Obsolete
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply -4.2V ~ -5.5V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 10E156
Standard Package 38
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256977-SY10E156JZ
Ultra Librarian 3D Model Ultra Librarian SY10E156JZ CAD Model

Description

The SY10E156JZ is a high-performance integrated circuit from Microchip Technology, designed for applications requiring a high-speed differential 4:1 multiplexer. As part of Microchip's precision-engineered portfolio, this device is built using advanced semiconductor technology to deliver exceptional performance and reliability.

Key Features

  • High-Speed Operation: The SY10E156JZ operates at exceptional speeds, making it suitable for high-frequency signal processing applications.
  • Differential 4:1 MUX: It features four differential inputs and one differential output, providing the flexibility required for complex data routing and signal selection.
  • Low Power Consumption: Designed with power efficiency in mind, this device maintains its high-speed performance while minimizing power draw, which is crucial for power-sensitive applications.
  • 5V Tolerant Inputs: Inputs on the SY10E156JZ are 5V tolerant, allowing for compatibility with a broader range of signal levels and interfacing with other logic families.
  • Enhanced Signal Integrity: The device is engineered to provide excellent signal integrity, reducing the risk of data corruption in critical applications.
  • ECL-Compatible I/O: The SY10E156JZ supports Emitter Coupled Logic (ECL) levels on its I/O ports, ensuring compatibility with high-speed ECL systems.

Applications

With its robust feature set, the SY10E156JZ from Microchip Technology is an ideal choice for a variety of applications, including but not limited to:

  • High-speed data acquisition systems
  • Telecommunications equipment
  • Automated test equipment (ATE)
  • High-performance computing
  • Military and aerospace electronics

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability. The SY10E156JZ is manufactured under stringent quality control standards, ensuring that it meets the high expectations of today's technology professionals. With its durable design and proven performance, this product stands as a testament to Microchip's dedication to excellence in the field of semiconductor design and manufacturing.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess