EN
  • EN
  • DE

SY10E142JC

Part No SY10E142JC
Manufacturer Microchip Technology
Catalog Logic - Shift Registers
Description IC SHIFT REGISTER 9-BIT 28-PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 9
Purpose Universal
Supply Voltage - Operating 4.2 V to 5.5 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.5x11.5)
Win Source Part Number 133442-SY10E142JC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY10E142JC CAD Model

Description

Microchip Technology's SY10E142JC: High-Speed 4:1 Multiplexer

The SY10E142JC, crafted by the renowned Microchip Technology, is a high-performance 4:1 multiplexer that is part of the precision-engineered ECLinPS MAX™ family. This device is specifically designed to cater to the demanding requirements of high-speed digital data processing and telecommunications systems where optimal signal integrity and performance are non-negotiable.

Constructed with a differential 4:1 multiplexer architecture, the SY10E142JC provides a seamless and efficient way to select one of the four input data lines and route it to the output, ensuring minimal propagation delay and high data throughput. This feature makes it an ideal choice for applications that require fast switching between multiple data sources, such as multiplexing for data acquisition systems, routing for telecommunication networks, and signal processing for computing platforms.

The device operates with a 5V supply voltage and incorporates advanced features such as a fully differential design, which minimizes the effects of ground bounce and signal crosstalk, thereby enhancing signal fidelity and system reliability. The SY10E142JC also boasts an impressive operating frequency range, making it suitable for high-speed applications where timing is critical.

Microchip Technology has equipped the SY10E142JC with ESD protection circuitry, ensuring robustness and longevity in harsh environments. The device is available in a 28-pin PLCC (Plastic Leaded Chip Carrier) package, which provides a compact footprint while allowing for efficient heat dissipation and ease of integration into a wide range of system designs.

Whether it's for high-speed communication infrastructure, advanced computing systems, or sophisticated data processing equipment, the SY10E142JC stands out as a reliable and high-quality component that can meet the rigorous standards required by today's technology solutions. With Microchip Technology's commitment to excellence, users can expect consistent performance and durability from the SY10E142JC multiplexer.

For designers and engineers looking to push the boundaries of speed and performance in their digital systems, the SY10E142JC from Microchip Technology is an impeccable choice that promises to deliver top-tier results.

You May Also Be Interested in

Texas Instruments
SOP-20 Shift Registers RoHS
Lowest to $2.9105
Texas Instruments
IC SR PUSH-PULL 8BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC SR TRI-STATE 8BIT 16-TSSOP
Lowest to $0.4047
Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 14-DHVQFN
Need more? Email Us
Nexperia USA Inc.
IC SHFT REG PUSH-PULL 8BIT 16-SO
Need more? Email Us
ON Semiconductor
IC SR TRI-STATE 8BIT 16-TSSOP
Need more? Email Us
Microchip Technology
IC SR PUSH-PULL 16BIT 169-TFBGA
Lowest to $58.0937
Nexperia USA Inc.
IC REG MULPLX TRI-STA 8BIT 20DIP
Need more? Email Us
Texas Instruments
IC SR PUSH-PULL 8BIT 16-PDIP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.1478 $60.8868
14+ $8.3264 $116.5696
22+ $8.0665 $177.4630
30+ $7.8066 $234.1980
39+ $7.5456 $294.2784
52+ $6.7648 $351.7696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess