EN
  • EN
  • DE

SY10E141JZ-TR

Part No SY10E141JZ-TR
Manufacturer Microchip Technology
Catalog Logic - Shift Registers
Description IC SHIFT REGISTER 8-BIT 28-PLCC  /  Shift Shift Register 1 Element 8 Bit 28-PLCC (11.48x11.48)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Shift Registers
Mfr Microchip Technology
Series 10E
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Universal
Voltage - Supply 4.2V ~ 5.5V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 10E141
Other Names SY10E141JZ TR,SY10E141JZ TR,SY10E141JZTR,SY10E141JZTR
Standard Package 750
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257144-SY10E141JZ-TR
Ultra Librarian 3D Model Ultra Librarian SY10E141JZ-TR CAD Model

Description

Microchip Technology's SY10E141JZ-TR

The SY10E141JZ-TR from Microchip Technology is a high-performance, precision integrated circuit that is a part of their extensive range of semiconductor products. This device is specifically designed to meet the demands of high-speed data communication and processing applications, providing a robust solution for system designers looking to optimize their digital circuitry.

Key Features

  • Technology: The SY10E141JZ-TR is built on advanced ECL (Emitter Coupled Logic) technology, ensuring fast switching times and high signal integrity, which is crucial for high-speed operations.
  • Functionality: This component is a quint (5-bit) differential line driver, capable of delivering precise and stable outputs. It is designed to drive a low impedance load while maintaining excellent signal quality, making it ideal for critical data transmission roles.
  • Power Supply: The device operates on a standard -4.2V power supply, which is typical for ECL-based components, providing the necessary power for high-speed logic operations.
  • Package: It comes in a compact and efficient 28-lead SOIC package, denoted by the 'JZ' suffix, which allows for effective space utilization on printed circuit boards (PCBs).
  • Temperature Range: The SY10E141JZ-TR is designed to operate over an extended industrial temperature range, ensuring reliability and performance under varying environmental conditions.
  • RoHS Compliance: This product is RoHS compliant, adhering to the latest environmental standards and regulations, which is a testament to Microchip Technology's commitment to environmental responsibility.

Applications

The SY10E141JZ-TR is versatile and can be used in a multitude of applications where high-speed data transmission is required. Some of these applications include:

  • High-speed networking equipment
  • Telecommunications infrastructure
  • Automated test equipment (ATE)
  • High-performance computing systems
  • Precision data acquisition systems

Overall, the SY10E141JZ-TR from Microchip Technology is an exemplary component that offers reliability, speed, and precision for systems that cannot compromise on performance. Its robust design and adherence to industry standards make it a go-to choice for engineers and designers across various high-tech industries.

You May Also Be Interested in

Nexperia USA Inc.
IC SR TRI-STATE 8BIT 16-TSSOP
Lowest to $0.4047
Advanced Micro Devices
IC REGISTER FILE 4BIT 120-CPGA
Need more? Email Us
Texas Instruments
IC REG BIDIRECT COMP 4BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 16-TSSOP
Lowest to $0.2908
Texas Instruments
IC SR OPEN DRAIN 8BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC SHFT REG PUSH-PULL 8BIT 16-SO
Need more? Email Us
Texas Instruments
IC SR PUSH-PULL 8BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC REG MULPLX PSH-PUL 64BIT 16SO
Need more? Email Us
UTC
2V~6V 35mA 14ns@6V,50pF Serial-to-Parallel or Serial SOP-16 Shift Registers RoHS
Lowest to $0.0874

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess