EN
  • EN
  • DE

MCIMX7S3DVK08SD

Part No MCIMX7S3DVK08SD
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description I.MX 7SOLO: REV 1.3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-A7, ARM® Cortex®-M4 Microprocessor IC series 1 Core, 32-Bit 800MHz 488-TFBGA (12x12)
Manufacturer NXP
Series i.MX7S
Package Tray
Core Processor ARM® Cortex®-A7, ARM® Cortex®-M4
Speed 800MHz
Operating Temperature Range 0°C ~ 95°C (TJ)
Package 488-TFBGA
Case / Package 488-TFBGA (12x12)
Family Name MCIMX7
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 152
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926567-MCIMX7S3DVK08SD
Ultra Librarian 3D Model Ultra Librarian MCIMX7S3DVK08SD CAD Model

Description

The NXP MCIMX7S3DVK08SD is a high-performance, power-efficient application processor from NXP Semiconductors, designed to meet the needs of advanced multimedia and secure applications. This processor is part of the i.MX 7Solo family, which is known for its heterogeneous multicore processing architecture that includes both an ARM® Cortex®-A7 core and a Cortex-M4 core.

Key Features

  • Advanced ARM Cores: The device features a single ARM Cortex-A7 core operating at up to 800 MHz, alongside a Cortex-M4 core at 200 MHz, enabling real-time processing and rich application processing with high-efficiency power usage.
  • Integrated Graphics: It includes a 2D and 3D graphics processing unit (GPU) to support a wide range of graphical interfaces and applications, providing a smooth and visually appealing user experience.
  • High-Performance Connectivity: The processor boasts a variety of high-speed connectivity options, including dual USB 2.0, PCIe, and Gigabit Ethernet, facilitating fast data transfer and communication with peripherals and networks.
  • Memory Support: It supports a range of memory interfaces, including LPDDR3, DDR3, and DDR3L, providing flexibility in system design and ensuring ample memory for complex applications.
  • Enhanced Security: Security features such as secure boot, cryptographic acceleration, and tamper detection are built into the processor, making it ideal for applications requiring robust security measures.
  • Low Power Consumption: Designed with energy efficiency in mind, the MCIMX7S3DVK08SD is optimized for applications that require long battery life without sacrificing performance.

Applications

The versatility of the NXP MCIMX7S3DVK08SD makes it suitable for a wide range of applications, including but not limited to industrial automation, medical devices, smart home controls, and wearable technology. Its balance of performance, power efficiency, and integrated graphics capabilities also make it a solid choice for portable devices and IoT applications where advanced user interfaces are required.

Summary

In summary, the NXP MCIMX7S3DVK08SD is a powerful and flexible application processor that offers a unique combination of high performance, advanced graphics, and comprehensive security features, all while maintaining energy efficiency. Its dual-core architecture and extensive connectivity options make it a go-to solution for a multitude of sophisticated electronic products.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
IBM
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
Advanced Micro Devices
Need more? Email Us
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.4285 $66.8570
4+ $27.4286 $109.7144
6+ $26.5714 $159.4284
8+ $25.7143 $205.7144
11+ $24.8571 $273.4281
14+ $22.2857 $311.9998
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 608 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess