EN
  • EN
  • DE

SY10E137JC

Part No SY10E137JC
Manufacturer Microchip Technology
Catalog Logic - Counters, Dividers
Description IC COUNTER RIPPLE 8-BIT 28-PLCC  /  Counter IC Binary Counter 1 Element 8 Bit Positive Edge 28-PLCC (11.48x11.48)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Microchip Technology
Series 10E
Package Tube
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 8
Reset Asynchronous
Timing Asynchronous/Synchronous
Count Rate 2.2 GHz
Trigger Type Positive Edge
Voltage - Supply 4.2 V ~ 5.5 V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number SY10E137
Other Names Q2953765A
Standard Package 38
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259055-SY10E137JC
Ultra Librarian 3D Model Ultra Librarian SY10E137JC CAD Model

Description

The SY10E137JC is a high-speed integrated circuit from Microchip Technology, designed for optimal performance in digital systems. This device is part of the SY10E series, which is renowned for its exceptional speed and reliability, making it an ideal choice for critical communication and computing applications.

Key Features

  • High-Speed Operation: The SY10E137JC operates at high frequencies, which is essential for modern digital systems requiring fast data processing and minimal signal delay.
  • Low Power Consumption: Despite its high-speed capabilities, the device is engineered to consume minimal power, thereby enhancing the overall efficiency of the system it is integrated into.
  • Durable Construction: Manufactured with robust materials, the SY10E137JC is designed to withstand harsh conditions and provide a long operational lifespan.
  • Compatibility: This IC is designed to be compatible with ECL logic families, allowing for straightforward integration into existing systems without the need for extensive modifications.

Applications

The SY10E137JC is versatile and can be used in various applications, such as:

  • High-speed data transmission systems
  • Telecommunications equipment
  • Automated test equipment
  • High-frequency clock distribution networks

Technical Specifications

The SY10E137JC boasts a range of technical specifications that highlight its performance capabilities:

  • Supply Voltage (V<sub>CC): Specified for optimal performance
  • Operating Temperature Range: Suitable for a wide range of environmental conditions
  • Package Type: Offered in a package that ensures reliable connectivity and ease of mounting on printed circuit boards (PCBs)

Conclusion

Microchip Technology's SY10E137JC is a testament to the company's commitment to providing high-quality, high-performance integrated circuits. Whether for telecommunications, computing, or high-speed data applications, the SY10E137JC is engineered to meet the demanding requirements of today's digital systems. With its high-speed operation, low power consumption, and compatibility with ECL logic families, this IC is a robust solution for designers looking to enhance the performance and efficiency of their products.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821
Nexperia USA Inc.
IC BIN COUNTER DL 4BIT 14DHVQFN
Need more? Email Us
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74HCT4040DB - BINARY CO
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Harris Corporation
IC BINARY COUNTER 8-BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECADE COUNTER 10-BIT 16SSOP
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $0.2038
Texas Instruments
IC DECADE COUNTER 4-BIT 16TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess