EN
  • EN
  • DE

SY10E131JC-TR

Part No SY10E131JC-TR
Manufacturer Microchip Technology
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 4BIT 28PLCC / Flip Flop 1 Element D-Type 4 Bit Positive Edge 28-LCC (J-Lead)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Microchip Technology
Series 10E
Package Tape & Reel (TR)
Function Set(Preset) and Reset
Type D-Type
Output Type Complementary
Number of Elements 1
Number of Bits per Element 4
Clock Frequency 1.4 GHz
Trigger Type Positive Edge
Voltage - Supply -4.2V ~ -5.5V
Current - Quiescent (Iq) 70 mA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Supplier Device Package 28-PLCC (11.48x11.48)
Package / Case 28-LCC (J-Lead)
Base Product Number 10E131
Other Names SY10E131JC TR,SY10E131JC TR,SY10E131JCTR,SY10E131JCTR
Standard Package 750
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258764-SY10E131JC-TR
Ultra Librarian 3D Model Ultra Librarian SY10E131JC-TR CAD Model

Description

Microchip Technology's SY10E131JC-TR: High-Speed 4:1 Multiplexer

The SY10E131JC-TR from Microchip Technology is a versatile high-speed 4:1 multiplexer that is part of the precision edge family. This device is designed to meet the demanding requirements of high-speed data transmission systems, making it an excellent choice for applications in telecommunications, data processing, and other high-performance environments.

Constructed with advanced silicon-gate CMOS technology, the SY10E131JC-TR offers a robust feature set. Its differential 4:1 multiplexer with an output latch function allows for the selection of one out of four data inputs, each capable of handling high-speed signals with minimal skew and propagation delay. This ensures reliable and fast data handling, critical for maintaining the integrity of high-speed communications.

The multiplexer operates from a 5V supply voltage and features a fully compatible ECL 10K/100K input logic level. This compatibility ensures seamless integration into existing systems without the need for additional level-shifting hardware. The SY10E131JC-TR is also characterized by its low power dissipation, which is a significant advantage in systems where thermal management is a concern.

Furthermore, the SY10E131JC-TR is designed with an internal 75K ohm input pull-down resistors and a 37.5K ohm output pull-down resistor, which simplifies the board design by reducing the need for external components. It also offers an extended temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions.

The device is available in a surface-mount package, specifically in a 28-lead PLCC (Plastic Leaded Chip Carrier) format, under the part number SY10E131JC-TR. This compact form factor makes it suitable for dense circuit board layouts where space is at a premium.

In summary, the SY10E131JC-TR from Microchip Technology is a high-quality, high-speed 4:1 multiplexer that provides designers with a reliable and efficient solution for managing multiple data streams in high-performance systems. Its advanced features and compatibility with existing technologies make it a valuable component for any application requiring high-speed data selection and signal integrity.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess