EN
  • EN
  • DE

SY10E122JI-TR

Part No SY10E122JI-TR
Manufacturer Microchip Technology
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT -5.5V 28PLCC / Buffer, Non-Inverting 9 Element 1 Bit per Element Push-Pull Output 28-PLCC (11.48x11.48)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Microchip Technology
Series 10E
Package Tape & Reel (TR)
Logic Type Buffer, Non-Inverting
Number of Elements 9
Number of Bits per Element 1
Output Type Push-Pull
Voltage - Supply -4.2V ~ -5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 10E122
Other Names SY10E122JI TR,SY10E122JI TR,SY10E122JITR,SY10E122JITR
Standard Package 750
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260235-SY10E122JI-TR
Ultra Librarian 3D Model Ultra Librarian SY10E122JI-TR CAD Model

Description

Microchip Technology SY10E122JI-TR Product Overview

The SY10E122JI-TR from Microchip Technology is a high-performance, precision integrated circuit that belongs to the family of logic converters and translators. This advanced component is designed to meet the rigorous demands of modern electronic systems, providing reliable and efficient logic level translation solutions. It is particularly well-suited for applications that require the conversion of signals between different logic levels, ensuring seamless communication between devices operating at various voltage thresholds.

As part of Microchip's commitment to quality and performance, the SY10E122JI-TR is fabricated using the latest semiconductor technology, which offers superior speed and power characteristics. This product is available in a compact and robust surface-mount package, making it ideal for space-constrained applications where board real estate is at a premium.

Key Features:

  • Logic Type: Logic Converter / Translator
  • Supply Voltage Range: Specifically designed to operate over a broad range of supply voltages, accommodating various system requirements.
  • Operating Temperature: This device is capable of functioning within a wide temperature range, ensuring reliability in diverse environmental conditions.
  • Mounting Type: Surface Mount - Designed for automated assembly processes, providing ease of integration into PCBs.
  • Package / Case: The SY10E122JI-TR is enclosed in a robust package that ensures protection against physical and environmental factors.
  • Speed: Offers high-speed operation, making it suitable for high-frequency applications where timing is critical.

The SY10E122JI-TR is a testament to Microchip Technology's dedication to providing components that push the boundaries of performance and integration. This product is an exemplary solution for designers looking to bridge the gap between different logic families or to interface legacy systems with newer digital platforms. With its reliability and advanced features, the SY10E122JI-TR is an essential component for any application requiring high-speed logic conversion.

Applications:

  • Communication Systems
  • Data Processing Units
  • Signal Interface Conversion
  • High-speed Computing
  • Industrial Control Systems

You May Also Be Interested in

Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1159
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess