Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Type Fanout Buffer (Distribution)
Input PECL
Output PECL
Supply Voltage (V) 4.2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.48x11.48)
Family Part Number SY10E111
Manufacturer Pack Quantity 38
MSL Level 2 (1 Year)
Win Source Part Number 1262926-SY10E111JY
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY10E111JY CAD Model

Description

The SY10E111JY is a high-performance clock buffer from Microchip Technology designed to meet the demanding needs of high-speed digital systems. This device is part of Microchip's precision edge series and is tailored to provide reliable clock distribution with minimal skew and jitter, ensuring stable operation in a variety of applications.

Key Features

  • High-Speed Operation: The SY10E111JY operates at high frequencies, making it suitable for systems that require fast clock speeds to maintain data integrity and synchronization.
  • Low Skew: With its low output-to-output skew, the SY10E111JY provides uniform timing to all connected components, crucial for maintaining system coherence and performance.
  • Multiple Outputs: This clock buffer features five differential pairs of CML outputs, thereby offering flexibility in connecting multiple devices while maintaining signal integrity.
  • Flexible Input: It accepts a single-ended or differential input signal, providing versatility in interfacing with different clock sources.
  • Power Supply: Designed to operate with a 3.3V or 5V power supply, the SY10E111JY can be integrated into a wide range of system power architectures.

Applications

The SY10E111JY is ideal for use in various high-speed digital applications, including:

  • Automated Test Equipment (ATE)
  • High-speed servers and workstations
  • Telecommunications and networking equipment
  • Data acquisition systems
  • Signal distribution and clock tree designs

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SY10E111JY is no exception. It is manufactured to the highest standards to ensure it meets the reliability expectations of mission-critical systems. Whether used in industrial, commercial, or high-tech applications, the SY10E111JY stands up to the challenge of providing precise and stable clock signals where they are needed most.

You May Also Be Interested in

Texas Instruments
10 Bit Buffer/Driver With Series esistor 24-CDIP -55 to 125
Need more? Email Us
ECAD model for 5962-9074401MLA
Micrel
4.25Gbps Precision CML Buffer with Internal Termination and Fail Safe Input
Lowest to $13.9588
ECAD model for SY58603UMG
Texas Instruments
1-LINE TO 10-LINE CLOCK DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for CDC2351MDBREPG4
IDT, Integrated Device Technology Inc
LOW SKEW 1 TO 4 CLOCK BUFFER
Lowest to $2.7424
ECAD model for ICS651MLFT
Micrel
4GHz, 1:4 LVPECL FANOUT BUFFER/ TRANSLATOR WITH INTERNAL TERMINATION
Lowest to $12.3733
ECAD model for SY58021UMITR
Pericom
3.3V Fast CMOS Buffer/Clock Driver
Lowest to $5.3561
ECAD model for PI49FCT3805H
Texas Instruments
LMK01000 Family LMK01000 Family 1.6 GHz High Performance Clock Buffer
Lowest to $24.8911
ECAD model for LMK01010ISQE
Micrel
7GHz, 1:2 CML FANOUT BUFFER/TRANSLATOR WITH INTERNAL I/O TERMINATION
Need more? Email Us
ECAD model for SY58011UMITR
Micrel
Precision LVDS 1:10 Fanout with 2:1 Runt Pulse Eliminator MUX and Internal Termination
Lowest to $9.1160
ECAD model for SY89465UMG

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention