EN
  • EN
  • DE

SY10E101JI-TR

Part No SY10E101JI-TR
Manufacturer Microchip Technology
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE OR/NO QUAD 4INPUT 28PLCC / NOR/OR Gate Configurable 4 Circuit 16 Input (4, 4, 4, 4) Input 28-PLCC (11.48x11.48)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Microchip Technology
Series 10E
Package Tape & Reel (TR)
Logic Type NOR/OR Gate
Number of Circuits 4
Number of Inputs 16 Input (4, 4, 4, 4)
Schmitt Trigger Input No
Output Type Differential
Voltage - Supply 4.2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 10E101
Other Names SY10E101JI TR,SY10E101JI TR,SY10E101JITR,SY10E101JITR
Standard Package 750
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258285-SY10E101JI-TR
Ultra Librarian 3D Model Ultra Librarian SY10E101JI-TR CAD Model

Description

Microchip Technology's SY10E101JI-TR

The SY10E101JI-TR from Microchip Technology is a high-performance, single-supply 5V Quint Differential Line Receiver. Designed to meet the stringent requirements of high-speed data communication, this device is a part of Microchip's SY10E series, which is well-known for its ECLinPS MAX™ family of products. The SY10E101JI-TR is specifically engineered to provide high-speed, low-power consumption and reduced electromagnetic interference (EMI), making it an ideal choice for telecommunications, data processing, and high-speed computing applications.

With its differential design, the SY10E101JI-TR is capable of receiving five differential pairs of signals, which can then be translated into single-ended outputs while maintaining signal integrity. This feature is particularly beneficial in environments with high levels of noise, as differential signals are less susceptible to such disturbances. The device is also equipped with internal 75kΩ input pull-down resistors and 200kΩ pull-up resistors, ensuring that the inputs remain at a known state when left open.

The SY10E101JI-TR operates over a wide temperature range, making it suitable for industrial applications. Its package is a 28-lead PLCC (Plastic Leaded Chip Carrier), which provides a compact footprint while allowing for efficient heat dissipation. Additionally, this product is available in tape and reel packaging (denoted by the '-TR' suffix), which simplifies the manufacturing process by enabling automated pick-and-place assembly.

  • Key Features:
  • 5V power supply operation
  • Five differential line receivers with single-ended outputs
  • Internal input pull-down and pull-up resistors
  • High-speed performance suitable for telecom and computing applications
  • Wide operating temperature range
  • 28-lead PLCC package for efficient heat dissipation and space-saving
  • Tape and reel packaging for automated assembly processes

The SY10E101JI-TR is a testament to Microchip Technology's commitment to providing advanced solutions for high-speed data communications. Its combination of performance, reliability, and ease of integration make it an excellent choice for designers looking to enhance their systems with robust data receiving capabilities.

You May Also Be Interested in

Microchip Technology
IC GATE OR/NOR 4-INPUT 8-SOIC / OR/NOR Gate 1-Element 4-IN ECL 8-Pin SOIC N Tube
Need more? Email Us
ON Semiconductor
AND/NAND Gate 4-Element 4-IN ECL 28-Pin PLCC T/R / IC GATE AND/NAND QD DIFF 28-PLCC
Lowest to $3.6971
ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Tube / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us
STMicroelectronics
IC GATE NOR/OR 8INPUT 14-DIP
Lowest to $10.8293
ON Semiconductor
IC SMART GATE SIGE DIFF 16QFN
Lowest to $32.6415
Microchip Technology
IC GATE AND/NAND 2INP DIFF 8MSOP / AND/NAND Gate 1-Element 4-IN ECL 8-Pin MSOP T/R
Need more? Email Us
Texas Instruments
IC 2-IN AND-OR-INV GATE 14-TSSOP / AND-OR-Invert Gate 2-Element 2 Wide 2-IN CMOS 14-Pin TSSOP T/R
Need more? Email Us
NXP / Nexperia
IC DUAL 3INPUT NOR GATE 14-SOIC
Need more? Email Us
Microchip Technology
IC GATE OR/NOR 4-INPUT 8-SOIC
Lowest to $2.9418

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess