EN
  • EN
  • DE

SY100S863JC-TR

Part No SY100S863JC-TR
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 1 X 8:1 28PLCC / Multiplexer 1 x 8:1 28-PLCC (11.48x11.48)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Series 100S
Package Tape & Reel (TR)
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 100S863
Other Names SY100S863JC TR,SY100S863JC TR,SY100S863JCTR,SY100S863JCTR
Standard Package 750
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257007-SY100S863JC-TR
Ultra Librarian 3D Model Ultra Librarian SY100S863JC-TR CAD Model

Description

Microchip Technology's SY100S863JC-TR: A High-Performance Clock Management Solution

The SY100S863JC-TR from Microchip Technology is a state-of-the-art clock management integrated circuit, specifically designed to meet the rigorous demands of high-speed data communication systems. This robust component is part of Microchip's extensive family of clock management solutions, offering unparalleled performance and reliability for a wide range of applications.

Key Features and Benefits

  • High-Speed Operation: The SY100S863JC-TR is engineered to operate at exceptional speeds, making it suitable for high-frequency clock distribution systems where precise timing is crucial.
  • Low Skew Outputs: With its low skew outputs, this device ensures minimal timing discrepancies between signals, a critical feature for maintaining data integrity in synchronous systems.
  • Multiple Outputs: Equipped with multiple outputs, the SY100S863JC-TR can drive several devices simultaneously, simplifying design and reducing component count.
  • Advanced Technology: Utilizing Microchip's proprietary BiCMOS/CMOS technology, it delivers the perfect blend of speed, power efficiency, and thermal performance.
  • Flexible Power Supply: The SY100S863JC-TR is designed to operate with a wide range of power supplies, providing versatility in various system configurations.
  • Temperature Range: It is built to function within an extended industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The SY100S863JC-TR is ideally suited for applications that require high-speed clock distribution and precise timing, such as:

  • Telecommunications equipment
  • Networking hardware
  • High-speed computing systems
  • Data storage arrays
  • Test and measurement instruments

Quality and Support

Microchip Technology is renowned for its commitment to quality and long-term reliability. The SY100S863JC-TR is backed by Microchip's comprehensive technical support and documentation, ensuring that designers can integrate this component into their systems with confidence. Whether you're developing cutting-edge communication infrastructure or advanced computing hardware, the SY100S863JC-TR provides the performance and dependability that modern technology demands.

You May Also Be Interested in

Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess