EN
  • EN
  • DE

SY100S351JZ

Part No SY100S351JZ
Manufacturer Microchip Technology
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 6BIT 28PLCC / Flip Flop 1 Element D-Type 6 Bit Positive Edge 28-LCC (J-Lead)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Microchip Technology
Series 100S
Package Tube
Product Status Obsolete
Function Master Reset
Type D-Type
Output Type Complementary
Number of Elements 1
Number of Bits per Element 6
Clock Frequency 700 MHz
Trigger Type Positive Edge
Voltage - Supply -4.2V ~ -5.5V
Current - Quiescent (Iq) -49 mA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Supplier Device Package 28-PLCC (11.48x11.48)
Package / Case 28-LCC (J-Lead)
Base Product Number 100S351
Other Names -576-2010,-SY100S351JZR,SY100S351JZ,576-2010-5,-576-2010,-576-2010-5,3510AS00JSZT01
Standard Package 38
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258772-SY100S351JZ
Ultra Librarian 3D Model Ultra Librarian SY100S351JZ CAD Model

Description

Microchip Technology's SY100S351JZ: A High-Performance Quadruple Differential Line Receiver

The SY100S351JZ from Microchip Technology is a state-of-the-art quadruple differential line receiver designed for high-speed digital data communications and signal processing applications. This device is a part of Microchip's high-performance ECL logic family, which is renowned for its speed and reliability.

Key Features

  • High-Speed Operation: The SY100S351JZ is capable of handling very high data rates, making it suitable for advanced communication systems requiring rapid data throughput.
  • Low Power Consumption: Despite its high-speed capabilities, this line receiver is designed to consume minimal power, enhancing system efficiency and reducing thermal output.
  • Differential Inputs: With quadruple differential inputs, the SY100S351JZ offers improved noise immunity and signal integrity, which is critical for maintaining data fidelity in noisy environments.
  • Internal Input Pulldown Resistors: The inclusion of internal pulldown resistors simplifies the design process by eliminating the need for external components to set the logic levels.
  • Multiple Power Options: This component can be powered by a variety of supply voltages, providing flexibility in system design and integration.

Applications

The SY100S351JZ is ideal for a wide array of applications where high-speed data reception and processing are required. This includes:

  • Telecommunications equipment
  • High-speed data acquisition systems
  • Automated test equipment
  • High-frequency clock distribution networks

Quality and Reliability

Microchip Technology is committed to providing products that meet the highest standards of quality and reliability. The SY100S351JZ is manufactured under stringent conditions to ensure it performs to the specifications under a wide range of environmental conditions. This commitment to quality makes the SY100S351JZ a trusted choice for critical applications where performance cannot be compromised.

Product Summary

The SY100S351JZ is a testament to Microchip Technology's expertise in developing high-performance integrated circuits. With its fast operation, low power consumption, and robust design, this quadruple differential line receiver is an excellent choice for designers looking to enhance the performance and reliability of their digital communication systems.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess