Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Features FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 108 MHz 8-USON (2x3)
Manufacturer Macronix
Series MXSMIO™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-UFDFN Exposed Pad
Case / Package 8-USON (2x3)
Family Name MX25R8035
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Other Part Number 1092-1181-6, 1092-1181-2, 6753A-087S10ITD999, 1092-1181-1, 6740A-087S10ITN999
Quantity per package 12000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844043-MX25R8035FZUIH1
Ultra Librarian 3D Model Ultra Librarian MX25R8035FZUIH1 CAD Model

Description

The Macronix MX25R8035FZUIH1 is a medium-popularity IC memory component.

  • Manufacturer: Macronix
  • Popularity: Medium
  • Series: MXSMIO™
  • Operating Temperature Range: -40°C to 85°C
  • Memory Type: FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 108 MHz 8-USON (2x3)
  • Packaging: Reel - TR
  • Package Type: 8-UFDFN Exposed Pad
  • Mounting Style: Surface Mount
  • Memory Type: Non-Volatile
  • Quantity per Package: 12000
  • Estimated Production Lead Time: 27 weeks

You May Also Be Interested in

Infineon Technologies
NOR Flash Memory 64Mbit 3V SPI 8-SOIC
Lowest to $16.3741
ECAD model for S25FL064P0XMFA00
Infineon Technologies
NOR Flash Memory 64Mbit 3V SPI 8-SOIC
Lowest to $7.4428
ECAD model for S25FL064LABMFV01
Micron Technology Inc.
1Gb Serial NOR Flash Memory 1.8V 24-TPBGA
Lowest to $151.1451
ECAD model for MT25QU01GBBB8E12-0SI
Micron Technology Inc.
128Mb Serial Flash Memory 3V 108MHz VDFPN8
Lowest to $17.2672
ECAD model for N25Q128A13BF840
Infineon Technologies
32Mb Flash Memory 70ns Parallel NOR TSOP-48
Lowest to $11.9084
ECAD model for S29JL032J70TFI42
Infineon Technologies
8Gb NAND Flash Memory BGA-63
Lowest to $17.8626
ECAD model for S34ML08G101BHI00
XTX Technology Inc.
16M-Bit Serial Flash Memory
Lowest to $0.8932
ECAD model for XT25F16BSSIG
Kioxia America, Inc.
eMMC Flash Memory 32GB 153-WFBGA
Lowest to $8.9313
ECAD model for THGBM5G5A1JBAI
Infineon Technologies
256Mb Serial Flash Memory 3.0V 133MHz 16-SOIC
Lowest to $5.0611
ECAD model for S25FL256SAGMFIR0

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6031 $51.2635
180+ $0.5649 $101.6820
275+ $0.5459 $150.1225
395+ $0.5077 $200.5415
515+ $0.4886 $251.6290
640+ $0.4695 $300.4800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 62,616 pieces
MOQ: 85 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention