EN
  • EN
  • DE

SY100S341DC

Part No SY100S341DC
Manufacturer Microchip Technology
Catalog Logic - Shift Registers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Logic - Shift Registers
Win Source Part Number 195164-SY100S341DC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100S341DC CAD Model

Description

Product Overview: Microchip Technology SY100S341DC

The SY100S341DC from Microchip Technology is a high-performance, precision quadruple differential line receiver designed for use in digital systems. This device is part of Microchip's SY100 series, which is renowned for its speed and reliability in processing digital signals. The SY100S341DC is specifically engineered to meet the stringent requirements of ultra-fast data communication environments.

Key Features

  • High-Speed Performance: The SY100S341DC operates at exceptional speeds, making it suitable for high-frequency applications where timing is critical.
  • Quadruple Differential Line Receivers: It includes four independent differential line receivers, providing the capability to receive multiple data streams simultaneously.
  • Low Power Consumption: Despite its high-speed operation, the device is designed to consume minimal power, which is crucial for energy-efficient system design.
  • Robust Signal Integrity: It offers excellent noise immunity and signal integrity, ensuring that data is transmitted accurately even in electrically noisy environments.
  • Compatibility: The SY100S341DC is compatible with ECL (Emitter Coupled Logic), PECL (Positive Emitter Coupled Logic), and CML (Current Mode Logic) levels, offering versatility in interfacing with different logic families.

Applications

The device is ideal for applications that require high-speed data transfer and precise timing, such as:

  • Telecommunications
  • Data communications
  • High-speed computing
  • Automated test equipment
  • Military and aerospace systems

Product Specifications

The SY100S341DC is offered in a ceramic DIP package, ensuring durability and reliability even in harsh conditions. It operates over a wide temperature range, making it suitable for industrial and outdoor applications. In addition, the device's specifications are carefully designed to meet industry standards, ensuring compatibility and ease of integration into existing systems.

Manufacturer: Microchip Technology

Part Number: SY100S341DC

Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers

For detailed technical specifications, application notes, and support documentation, please refer to the official Microchip Technology datasheet and product resources.

You May Also Be Interested in

Texas Instruments
IC SHIFT REGTR COMP 4BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC SR PUSH-PULL 8BIT 16-PDIP
Need more? Email Us
UTC
TSSOP-16 Shift Registers RoHS
Lowest to $0.1456
Texas Instruments
IC REG BIDIR PSH PUL 4BIT 16PDIP
Need more? Email Us
Texas Instruments
IC SR PUSH-PULL 8BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC SR OPEN DRAIN 8BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC SR PUSH-PULL 4BIT 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 14-DHVQFN
Need more? Email Us
Texas Instruments
IC REG BIDIRECT COMP 4BIT 16SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess