EN
  • EN
  • DE

SY100S325FC

Part No SY100S325FC
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIR 24CERPACK / Mixed Signal Translator Unidirectional 1 Circuit 6 Channel 24-CerPack
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Microchip Technology
Series 100S
Package Tube
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 6
Input Signal ECL
Output Signal TTL
Output Type Non-Inverted
Mounting SMD (SMT)
Package / Case 24-CQFlatPack, CerPack
Supplier Device Package 24-CerPack
Base Product Number 100S325
Standard Package 15
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256149-SY100S325FC
Ultra Librarian 3D Model Ultra Librarian SY100S325FC CAD Model

Description

Microchip Technology SY100S325FC: A Robust Solution for High-Speed Logic Applications

The SY100S325FC from Microchip Technology is a high-performance, quintuple differential line receiver designed to address the stringent requirements of high-speed logic applications. This device is a part of Microchip's SY100S325 series, which is renowned for its reliability and efficiency in processing digital signals.

Built upon the Silicon Germanium (SiGe) technology, the SY100S325FC offers a perfect blend of speed and power consumption. It operates over a wide voltage range and is capable of translating differential PECL (Positive Emitter-Coupled Logic) levels to TTL (Transistor-Transistor Logic) output levels. This functionality is critical for systems that require a seamless interface between different logic families.

The SY100S325FC is packaged in a compact 28-lead PLCC (Plastic Leaded Chip Carrier) that ensures a small footprint while providing excellent thermal characteristics. This makes it an ideal choice for space-constrained applications that require high-density circuitry without compromising on performance.

The device features five differential line receivers, each with its own pair of differential inputs. The SY100S325FC boasts a typical propagation delay of only 1.5ns, which is crucial for high-speed data acquisition and processing tasks. Moreover, it has a wide operating temperature range from -40°C to +85°C, allowing it to perform reliably in various environmental conditions.

With a maximum operating frequency of several gigahertz, the SY100S325FC is well-suited for use in telecommunications, data communications, and computing systems where rapid data transfer is paramount. Additionally, its enhanced signal integrity and reduced electromagnetic interference make it a preferred choice for sensitive applications such as medical imaging and aerospace electronics.

In summary, the SY100S325FC from Microchip Technology is a versatile and robust differential line receiver that offers high-speed performance, low power consumption, and reliable operation across a broad range of applications. Its advanced technology and thoughtful design make it an essential component for any system requiring fast and accurate logic level translation.

You May Also Be Interested in

ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess