EN
  • EN
  • DE

SY100S324DC

Part No SY100S324DC
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Logic - Translators,Level Shifters
Win Source Part Number 195162-SY100S324DC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100S324DC CAD Model

Description

Microchip Technology's SY100S324DC is a high-performance quadruple differential line receiver designed for use in systems that require ultra-fast and reliable data transfer. This device is a part of Microchip's precision-engineered semiconductor products that cater to the needs of advanced digital circuits.

Key Features

  • High-Speed Performance: The SY100S324DC is capable of handling very high data rates, making it suitable for applications requiring fast signal processing.
  • Differential Line Receiver: It features four differential line receivers, which provide improved noise immunity and allow for differential signal paths that enhance signal integrity over long distances.
  • Power Supply: This device operates with a single 5V power supply, ensuring compatibility with standard digital logic levels and ease of integration into existing systems.
  • Temperature Range: The SY100S324DC is designed to perform reliably over an industrial temperature range, making it suitable for use in harsh environments.
  • Package Options: It is available in a standard 16-pin ceramic dip package, ensuring robustness and ease of handling during the manufacturing process.

Applications

The SY100S324DC is ideal for a variety of applications, including but not limited to:

  • High-speed data communication systems
  • Automated test equipment
  • Telecommunications equipment
  • Data acquisition systems
  • Professional audio and video equipment

Reliability and Quality

Microchip Technology is known for its commitment to quality and reliability. The SY100S324DC is manufactured under stringent conditions to ensure high performance and durability. Users can expect consistent operation and longevity from this product, which is backed by Microchip's robust support and service network.

Conclusion

The SY100S324DC from Microchip Technology is an exemplary choice for designers seeking a reliable and high-speed quadruple differential line receiver. Its combination of speed, power efficiency, and robustness makes it a versatile component for a wide range of advanced electronic applications.

You May Also Be Interested in

ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
NXP / Nexperia
IC TXRX BUS 16BIT 3-3.6V TSSOP64 / Bus XCVR Single 16-CH 3-ST 64-Pin TSSOP Tube
Lowest to $0.9653
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess