EN
  • EN
  • DE

SY100S321JZ-TR

Part No SY100S321JZ-TR
Manufacturer Microchip Technology
Catalog Logic - Gates and Inverters
Description IC INVERTER 9CH 9-INP 28PLCC / Inverter IC 9 Channel 28-PLCC (11.48x11.48)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Microchip Technology
Series 100S
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Inverter
Number of Circuits 9
Number of Inputs 1
Voltage - Supply -4.2V ~ -5.5V
Max Propagation Delay @ V, Max CL 700ps @ -5V, -
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 28-PLCC (11.48x11.48)
Package / Case 28-LCC (J-Lead)
Base Product Number 100S321
Other Names SY100S321JZ TR,SY100S321JZ TR,SY100S321JZTR,SY100S321JZTR
Standard Package 750
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258199-SY100S321JZ-TR
Ultra Librarian 3D Model Ultra Librarian SY100S321JZ-TR CAD Model

Description

The SY100S321JZ-TR from Microchip Technology is a high-performance triple 2:1 multiplexer that operates from a 5V supply. Designed using Microchip's advanced silicon-gate CMOS technology, this multiplexer provides significant improvements in speed and power consumption over its predecessors. The SY100S321JZ-TR is a versatile component, ideal for applications requiring high-speed data selection and routing.

Key Features

  • High-Speed Performance: The device is built to offer fast propagation delays, making it suitable for high-speed data processing and communication systems.
  • Low Power Consumption: Despite its speed, the SY100S321JZ-TR is designed to be power-efficient, minimizing power dissipation in sensitive applications.
  • Differential Outputs: It features differential outputs which provide improved noise immunity and allow for longer transmission lines, making it ideal for complex digital systems.
  • Multiple Supply Options: The multiplexer can be powered by a single 5V supply or dual supplies of 5V and -2V, offering flexibility in different circuit configurations.
  • Extended Temperature Range: With an operating temperature range of -40°C to +85°C, the SY100S321JZ-TR is suitable for industrial environments and demanding applications.

Applications

The SY100S321JZ-TR is designed for use in a broad array of applications, including but not limited to:

  • High-speed data acquisition systems
  • Communication infrastructure
  • Test and measurement equipment
  • Automated test equipment (ATE)
  • Networking and telecommunication switches and routers

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability. The SY100S321JZ-TR is manufactured to the highest standards, ensuring consistent performance and durability. The device is available in a compact surface-mount package, making it suitable for space-constrained applications. As a testament to its reliability, the product is offered with a standard warranty and comprehensive technical support.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE NAND 1CH 8-INP 14SO / NAND Gate IC 1 Channel 14-SO
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14SO / NAND Gate IC 4 Channel 14-SO
Lowest to $0.2509
Toshiba Semiconductor and Storage
IC Gate Nor Quad 2INP 14-SOL
Lowest to $3.6054
Nexperia USA Inc.
IC BUF NON-INVERT 3.6V 48TSSOP / Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP 6SON / AND Gate IC 1 Channel 6-SON (1.45x1)
Lowest to $0.3453
NXP / Nexperia
NEXPERIA 74LVC1G11 - AND GATE, L / IC Channel
Lowest to $0.1031
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14DHVQFN / Inverter IC 6 Channel 14-DHVQFN (2.5x3)
Need more? Email Us
ON Semiconductor
MM74HCT Series 5 V CMOS Inverting/Non Inverting Octal 3-STATE Buffer - TSSOP-20
Lowest to $0.5239
Nexperia USA Inc.
IC INVERT SCHMITT 6CH 1-INP 14SO / Inverter IC 6 Channel Schmitt Trigger 14-SO
Lowest to $0.2896

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess