EN
  • EN
  • DE

SY100S313JZ-TR

Part No SY100S313JZ-TR
Manufacturer Microchip Technology
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT -5.5V 28PLCC / Buffer, Non-Inverting 1 Element 4 Bit per Element Complementary Output 28-PLCC (11.48x11.48)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Microchip Technology
Series 100S
Package Tape & Reel (TR)
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 4
Output Type Complementary
Voltage - Supply -4.2V ~ -5.5V
Temperature Range - Operating 0°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 100S313
Other Names SY100S313JZ TR,SY100S313JZ TR,SY100S313JZTR,SY100S313JZTR
Standard Package 750
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260241-SY100S313JZ-TR
Ultra Librarian 3D Model Ultra Librarian SY100S313JZ-TR CAD Model

Description

Product Overview: SY100S313JZ-TR by Microchip Technology

The SY100S313JZ-TR is an advanced high-speed integrated circuit from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of Microchip's SY100S313 series and is designed to cater to the demanding needs of high-performance applications within the telecommunications, data communications, and computing industries.

Key Features

  • Technology: The SY100S313JZ-TR is built on a high-speed Silicon-Germanium (SiGe) process, enabling superior performance characteristics such as higher frequency operation and faster switching times.
  • Functionality: This device is a quint (5) differential line receiver, designed to provide optimal signal integrity by converting differential input signals to PECL (Positive Emitter-Coupled Logic) levels.
  • Performance: With its ability to operate at extremely high speeds, the SY100S313JZ-TR is suitable for applications requiring fast data rates and minimal signal skew, ensuring reliable data transmission.
  • Power Supply: It operates from a standard –4.2V to –5.5V power supply, making it compatible with a wide range of industry-standard power systems.
  • Temperature Range: This component is designed to perform reliably over an industrial temperature range, typically from -40°C to +85°C.
  • Packaging: The SY100S313JZ-TR comes in a compact, surface-mountable package, which is ideal for space-constrained applications.
  • Quality: As with all Microchip products, this integrated circuit is manufactured to high quality standards, ensuring robustness and longevity in the field.

Applications

The SY100S313JZ-TR is versatile and can be used in various applications, including but not limited to:

  • High-speed data transmission systems
  • Telecommunication switching systems
  • Data communication networking equipment
  • High-frequency clock distribution networks
  • Automated test equipment (ATE)

Microchip Technology's SY100S313JZ-TR is a testament to the company's commitment to providing innovative solutions that push the boundaries of speed and performance. Whether for upgrading existing systems or designing new cutting-edge technology, the SY100S313JZ-TR is a reliable choice for engineers and designers looking for quality and efficiency in their high-speed signal processing applications.

You May Also Be Interested in

NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 14-DIP
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess