EN
  • EN
  • DE

SY100S313JC-TR

Part No SY100S313JC-TR
Manufacturer Microchip Technology
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT -5.5V 28PLCC / Buffer, Non-Inverting 1 Element 4 Bit per Element Complementary Output 28-PLCC (11.48x11.48)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Microchip Technology
Series 100S
Package Tape & Reel (TR)
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 4
Output Type Complementary
Voltage - Supply -4.2V ~ -5.5V
Temperature Range - Operating 0°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 100S313
Other Names SY100S313JC TR,SY100S313JC TR,SY100S313JCTR,SY100S313JCTR
Standard Package 750
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260240-SY100S313JC-TR
Ultra Librarian 3D Model Ultra Librarian SY100S313JC-TR CAD Model

Description

Product Overview: SY100S313JC-TR by Microchip Technology

The SY100S313JC-TR is a high-performance integrated circuit from Microchip Technology, renowned for its precision and reliability in the field of semiconductor manufacturing. This device is part of the SY100S family, which is designed to meet the rigorous demands of high-speed digital applications.

Built on a robust silicon-gallium arsenide (SiGaAs) technology, the SY100S313JC-TR exhibits excellent performance characteristics that make it ideal for use in telecommunications, data communications, and other critical systems that require fast and accurate signal processing. Its design is optimized for a 5V power supply, ensuring compatibility with a wide range of existing digital systems.

Key Features:

  • High-Speed Operation: The device is capable of operating at very high frequencies, making it suitable for applications that require rapid data processing and transfer.
  • Low Power Consumption: Despite its high-speed capabilities, the SY100S313JC-TR is designed to be energy-efficient, minimizing power consumption and heat generation.
  • Durable Packaging: The component comes in a robust 28-lead PLCC (Plastic Leaded Chip Carrier) package, ensuring it can withstand harsh industrial environments and providing reliable performance over a wide temperature range.
  • Logic Functions: This IC incorporates multiple logic functions, making it a versatile choice for implementing complex digital circuits without the need for additional components.

Applications:

  • High-speed communication systems
  • Automated test equipment
  • Precision clock distribution networks
  • High-frequency signal processing

The Microchip SY100S313JC-TR is a testament to the company's commitment to providing advanced solutions for the electronics industry. Its combination of speed, efficiency, and robustness makes it an excellent choice for designers and engineers looking to create high-performance digital systems. With Microchip's reputation for quality and support, customers can be confident in the reliability and longevity of this product in their applications.

You May Also Be Interested in

NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC BUFFER INVERT 5.5V 20-TSSOP
Lowest to $0.8246
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess