EN
  • EN
  • DE

SY100H842ZH-TR

Part No SY100H842ZH-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Mfr Microchip Technology
Series Precision Edge®
Package Tape & Reel (TR)
Product Status Obsolete
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input PECL
Output TTL
Frequency - Max 160 MHz
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number SY100H842
Other Names SY100H842ZH TR,SY100H842ZH TR,SY100H842ZHTR,SY100H842ZHTR
Standard Package 1,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269880-SY100H842ZH-TR
Ultra Librarian 3D Model Ultra Librarian SY100H842ZH-TR CAD Model

Description

Product Overview: Microchip Technology SY100H842ZH-TR

The SY100H842ZH-TR from Microchip Technology is a high-performance, non-inverting LVPECL fanout buffer designed to meet the needs of demanding applications that require precise timing and high-speed signal processing. This advanced device is particularly well-suited for use in telecommunications, data communications, and high-speed computing environments where signal integrity and reliability are paramount.

Key Features

  • High-Speed Performance: The SY100H842ZH-TR is optimized for high-speed operation, providing a low skew and low jitter signal distribution solution to ensure that critical timing requirements are met.
  • LVPECL Outputs: The device features Low Voltage Positive Emitter Coupled Logic (LVPECL) outputs, which support fast signal transition times and reduced power consumption compared to standard PECL.
  • Flexible Power Supply: It operates with a wide range of supply voltages from 3.3V to 5V, giving designers the flexibility to integrate the buffer into various system voltage levels.
  • Robust Temperature Range: Designed to perform reliably across a broad temperature range, the SY100H842ZH-TR operates effectively between -40°C to +85°C, making it suitable for industrial applications.
  • Surface-Mount Package: The device comes in a compact surface-mount package, making it easy to integrate into space-constrained designs and ensuring efficient use of PCB real estate.

Applications

The SY100H842ZH-TR is ideal for a variety of high-speed applications, including:

  • Clock distribution networks
  • High-speed data transmission systems
  • Telecommunications equipment
  • Networking hardware such as routers and switches
  • Test and measurement equipment

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the SY100H842ZH-TR is no exception. Each device is rigorously tested to ensure it meets the highest standards of performance and durability, providing engineers with confidence in their designs.

With its combination of speed, power efficiency, and robustness, the SY100H842ZH-TR fanout buffer from Microchip Technology is an excellent choice for designers looking to enhance the performance of their high-speed digital systems.

You May Also Be Interested in

Diodes Incorporated
CLOCK BUFFER SSOP-20 / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SSOP T/R
Lowest to $29.8487
IDT, Integrated Device Technology Inc
IC CLK BUFFER 3:16 350MHZ 48TQFP / Clock Divider 16-OUT 3-IN 1:16 48-Pin TQFP T/R
Lowest to $14.6893
Maxim Integrated
Clock Multiplexer 5-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 2:5 1.5GHZ 20TSSOP
Lowest to $11.5304
Skyworks Solutions Inc.
IC CLK BUFFER 1:4 350MHZ 24QFN
Lowest to $8.7314
Nexperia USA Inc.
IC CLK BUFFER 1:4 8XSON
Lowest to $2.3284
NXP / Nexperia
Clock Multiplexer 20-OUT 2-IN 1:20 52-Pin TQFP EP Tray / IC CLK BUFFER 2:20 2GHZ 52LQFP
Lowest to $6.3444
Diodes Incorporated
IC CLK BUFFER 1:5 100MHZ 20QSOP / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin QSOP Tube
Need more? Email Us
Analog Devices Inc.
IC CLK BUFFER DVR 1:2 12DFN
Lowest to $76.4180
Diodes Incorporated
IC CLK BUFFER 1:10 100MHZ 20QSOP / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin QSOP Tube
Lowest to $1.6579

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess