EN
  • EN
  • DE

SY100H841ZC

Part No SY100H841ZC
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description SINGLE SUPPLY QUAD PECL-TO-TTL W/LATCHED OUTPUT ENABLE | IC CLK BUFFER 1:4 160MHZ 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Fanout Buffer (Distribution)
Input PECL
Output TTL
Frequency - Max 160MHz
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number SY100H841
Manufacturer Pack Quantity 47
MSL Level 1 (Unlimited)
Win Source Part Number 1262900-SY100H841ZC
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100H841ZC CAD Model

Description

Microchip Technology's SY100H841ZC Product Overview

The SY100H841ZC from Microchip Technology is a high-performance, precision integrated circuit designed for the most demanding applications in telecommunications, data communications, and high-speed computing. This product is part of Microchip's SY100 series, known for its robustness and reliability in critical environments.

Key Features:

  • High-Speed Operation: The SY100H841ZC is built to support very high data rates, making it suitable for applications that require rapid data processing and transmission.
  • Low Power Consumption: Despite its high-speed capabilities, it is engineered to consume minimal power, thereby enhancing system efficiency and reducing thermal challenges.
  • Versatility: This product offers a versatile interface that is compatible with various logic standards, making it a flexible choice for integration into a wide range of system architectures.
  • Durability: It is manufactured with robust materials and designed to withstand harsh industrial conditions, ensuring long-term reliability and performance stability.

Applications:

The SY100H841ZC is well-suited for use in a variety of high-speed applications, including:

  • Telecommunication infrastructure
  • High-speed data processing units
  • Networking equipment
  • Automated test equipment

Technical Specifications:

Microchip's SY100H841ZC is designed with technical specifications that cater to advanced system requirements:

  • Supply Voltage: Operates on a standard voltage supply, providing easy integration with existing power systems.
  • Temperature Range: Guaranteed performance across a wide temperature range, ensuring reliability in varying environmental conditions.
  • Package Type: Available in a compact and efficient packaging option that conserves space on the PCB.

For detailed technical data and application support, customers are encouraged to consult the Microchip Technology website or contact their technical support team. The SY100H841ZC is backed by Microchip's commitment to quality and customer satisfaction, making it a smart choice for system designers and engineers looking for a dependable high-speed solution.

You May Also Be Interested in

Microchip Technology
DUAL SUPPLY OCTAL ECL-TO-TTL | IC CLK BUFFER 2:8 160MHZ 28PLCC
Lowest to $7.7253
Renesas Electronics America
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:4 160 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $0.9755
ON Semiconductor
2.5V / 3.3V ECL 1:2 Differential Fanout Buffer
Need more? Email Us
Renesas Electronics America
Fanout Driver 18-CH Non-Inverting 3-ST CMOS 80-Pin TVSOP T/R
Lowest to $1.4692
Renesas Electronics America
IC CLK MULTPLX 2:2 270MHZ 16SOIC / Clock Multiplexer, Zero Delay Buffer IC 2:2 270 MHz 16-SOIC (0.154", 3.90mm Width)
Lowest to $5.9374
Renesas Electronics America
IC CLK BUFF 2:5 2GHZ 24VFQFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 2 GHz 24-VFQFN Exposed Pad
Lowest to $60.4736
ON Semiconductor
2.5V / 3.3V ECL 1:2 Differential Fanout Buffer | IC CLK BUFFER 1:2 3GHZ 8TSSOP
Lowest to $3.5958
Renesas Electronics America
IC CLK FANOUT BUFFER 52PTQFP / Clock Fanout Buffer (Distribution) IC 1:20 2 GHz 52-LQFP Exposed Pad
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER 1:5 20SSOP / Clock Fanout Buffer (Distribution) IC 1:5 20-SSOP (0.209", 5.30mm Width)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess