EN
  • EN
  • DE

SY100H602JC-TR

Part No SY100H602JC-TR
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 28PLCC / Mixed Signal Translator Unidirectional 1 Circuit 9 Channel 28-PLCC (11.48x11.48)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Microchip Technology
Series 100H
Package Tape & Reel (TR)
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 9
Input Signal TTL
Output Signal ECL
Output Type Non-Inverted
Temperature Range - Operating 0°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 100H602
Other Names SY100H602JC TR,SY100H602JC TR,SY100H602JCTR,SY100H602JCTR
Standard Package 750
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256163-SY100H602JC-TR
Ultra Librarian 3D Model Ultra Librarian SY100H602JC-TR CAD Model

Description

The SY100H602JC-TR is a high-performance, precision integrated circuit from the renowned manufacturer Microchip Technology. This advanced product is specifically designed to cater to the demanding needs of modern electronic applications, providing both reliability and efficiency within a compact package.

Key Features

  • Technology: The device is built on Microchip's proprietary high-speed bipolar technology, ensuring rapid signal processing and excellent performance.
  • Functionality: It is a hex TTL-to-ECL translator, adept at converting TTL logic levels to ECL logic levels with ease.
  • Speed: The SY100H602JC-TR boasts a fast propagation delay, making it suitable for high-frequency applications that require quick data processing and minimal latency.
  • Power Supply: It operates over a standard ECL voltage range, providing versatility in various power environments.
  • Temperature Range: This device can operate efficiently across an extended industrial temperature range, ensuring reliability in harsh conditions.

Applications

The SY100H602JC-TR is ideal for a wide array of applications, including:

  • High-speed data communication systems
  • Automated test equipment
  • Telecommunication infrastructure
  • Signal processing units
  • Avionics and military hardware

Quality and Reliability

Microchip Technology is committed to providing high-quality products that meet rigorous industry standards. The SY100H602JC-TR is no exception, offering superior performance backed by Microchip's reputation for reliability. Whether for commercial or industrial applications, this product is designed to deliver consistent results over its lifespan.

Packaging and Availability

The SY100H602JC-TR comes in a PLCC-28 package, which is suitable for surface mount technology (SMT). This packaging ensures a compact footprint on the PCB, allowing for efficient use of space in dense circuit designs. The product is available in tape and reel format, facilitating automated assembly processes and volume production.

For detailed specifications, pricing, and ordering information, please refer to the official Microchip Technology website or contact their customer support team.

You May Also Be Interested in

Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess