EN
  • EN
  • DE

TL431CPG4

Part No TL431CPG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.495V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±2.2%
Current - Cathode 1mA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1107858-TL431CPG4
Popularity Medium
Supply and Demand Status Balance
Quantity per package 50
Ultra Librarian 3D Model Ultra Librarian TL431CPG4 CAD Model

Description

Product Overview: TL431CPG4 from Texas Instruments

The TL431CPG4 is a precision programmable reference from Texas Instruments, designed to offer a reliable solution for voltage regulation in a wide array of electronic applications. This versatile three-terminal adjustable shunt regulator boasts a guaranteed thermal stability over applicable temperature ranges. The device operates as a precision voltage reference and an adjustable zener diode, which makes it highly flexible for use in various circuit designs.

With an output voltage range that can be set to any value between Vref (approximately 2.495 volts) and 36 volts with two external resistors, the TL431CPG4 provides excellent design flexibility. This feature allows engineers to tailor the output voltage to meet specific requirements, making the device suitable for power supplies, op-amp circuitry, and adjustable regulators.

The TL431CPG4 offers a typical output impedance of 0.2 ohms, which is a testament to its ability to maintain stable output despite load conditions. This low dynamic output impedance, along with its fast turn-on response and sharp turn-off characteristics, ensures high-performance voltage regulation and makes the device an ideal choice for precision applications.

One of the key advantages of the TL431CPG4 is its high accuracy. The reference voltage is precise to within ±0.5% at 25°C and ±2% over the full operating temperature range of -40°C to 85°C. This precision is critical for applications requiring consistent performance and minimal voltage deviation.

The device comes in a TO-92 package, which is widely used in the industry and known for its compact size. The TL431CPG4's small footprint allows it to be easily integrated into space-constrained applications while providing robust performance.

In summary, the TL431CPG4 from Texas Instruments is a highly reliable and versatile adjustable shunt regulator that offers precision voltage regulation, flexible design options, and stable performance across a wide range of operating conditions. Its ease of use and high accuracy make it an excellent choice for designers looking to implement an adjustable voltage reference or regulator in their circuits.

You May Also Be Interested in

Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess