EN
  • EN
  • DE

SY100EP451LTG

Part No SY100EP451LTG
Manufacturer Microchip Technology
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 6BIT 32TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Flip Flop 1 Element D-Type 6 Bit Positive Edge 32-TQFP
Manufacturer Microchip Technology
Series 100EP
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 32-TQFP
Case / Package 32-TQFP (7x7)
Family Name 100EP451
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 576-1653-5, SY100EP451LTG-ND
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935761-SY100EP451LTG
Ultra Librarian 3D Model Ultra Librarian SY100EP451LTG CAD Model

Description

Microchip Technology's SY100EP451LTG: A High-Speed 3.3V Differential LVPECL/ECL Transceiver

The SY100EP451LTG from Microchip Technology is a versatile and high-performance differential LVPECL/ECL transceiver designed to meet the rigorous demands of high-speed data communication systems. This device is a part of Microchip's precision-engineered portfolio of semiconductor solutions, which are renowned for their reliability and cutting-edge technology.

Engineered for optimal performance in a compact package, the SY100EP451LTG transceiver operates with a 3.3V power supply and is capable of handling data rates up to 3.2 Gbps. This makes it an ideal choice for applications that require fast data transmission, such as telecommunications, data processing, and high-speed computing.

The transceiver's differential design ensures robust signal integrity by reducing the effects of noise and electromagnetic interference, which are critical factors in maintaining data accuracy over long distances and in harsh environments. The SY100EP451LTG features both differential LVPECL (Low Voltage Positive Emitter Coupled Logic) outputs and ECL (Emitter Coupled Logic) inputs/outputs, providing designers with the flexibility to interface with various logic standards.

One of the standout features of the SY100EP451LTG is its fail-safe input structure, which ensures a known output state when inputs are left floating. This is especially beneficial in systems where input signal loss might otherwise lead to uncertain output states, potentially causing system errors.

The device is housed in a 32-lead LQFP (Low-profile Quad Flat Package), which is known for its space-saving footprint. This makes the SY100EP451LTG suitable for high-density board designs where space is at a premium. Additionally, the transceiver is characterized for operation over the full industrial temperature range of -40°C to +85°C, ensuring reliable performance in a wide range of operating conditions.

Overall, the SY100EP451LTG from Microchip Technology is a robust and high-speed solution for designers looking to implement differential data transmission with the assurance of quality and performance that comes with Microchip's products. Its combination of speed, reliability, and design flexibility makes it an excellent choice for a myriad of advanced electronic applications.

You May Also Be Interested in

ON Semiconductor
Octal 3-State Noninverting D Flip-Flop with LSTTL-Compatible Inputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.1351
NXP / Nexperia
IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us
Fairchild/ON Semiconductor
Hex D-Type Flip-Flops with Clear
Lowest to $0.4457
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $2.9605
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.6537
ON Semiconductor
10-Bit D-Type Flip-Flop | IC FF D-TYPE SNGL 10BIT 24SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.2390
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOPB
Lowest to $1.7070

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess