EN
  • EN
  • DE

SY100EP33VZI-TR

Part No SY100EP33VZI-TR
Manufacturer Microchip Technology
Catalog Logic - Counters, Dividers
Description IC DIVIDER /4 5V/3.3V 8-SOIC / Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Microchip Technology
Series 100EP
Package Tape & Reel (TR)
Logic Type Divide-by-4
Number of Elements 1
Number of Bits per Element 1
Reset Asynchronous
Count Rate 4 GHz
Trigger Type Positive, Negative
Voltage - Supply 3.3 V ~ 5 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 100EP33
Other Names SY100EP33VZI TR,SY100EP33VZI TR,SY100EP33VZITR,SY100EP33VZITR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259062-SY100EP33VZI-TR
Ultra Librarian 3D Model Ultra Librarian SY100EP33VZI-TR CAD Model

Description

Microchip Technology SY100EP33VZI-TR

The SY100EP33VZI-TR from Microchip Technology is a high-performance, precision differential receiver designed for use in communication and data transmission applications. This integrated circuit is part of the SY100EP series, which is known for its exceptional performance in terms of speed and signal integrity. The SY100EP33VZI-TR is particularly well-suited for applications requiring the conversion of a differential input signal to a single-ended PECL (Positive Emitter Coupled Logic) output.

Operating over a wide voltage range, the SY100EP33VZI-TR can accept a minimum input swing of 150 mV, which allows for better performance in environments with lower signal amplitudes. This feature is critical in applications where signal loss may be a concern, such as long cable runs or complex backplanes.

The device is packaged in a small, 8-lead SOIC package, making it ideal for space-constrained applications. The SY100EP33VZI-TR also offers a wide operating temperature range from -40°C to +85°C, ensuring reliable performance across various environmental conditions. Additionally, the part is characterized for 3.3V supply voltage operation, providing compatibility with modern low-voltage systems and helping to reduce overall power consumption.

Key features of the SY100EP33VZI-TR include:

  • Maximum frequency greater than 3GHz, enabling its use in high-speed data transmission.
  • PECL and CML output levels, providing flexibility for interfacing with different logic families.
  • Internal 75kΩ input pull-down resistors, simplifying the design by eliminating the need for external components.
  • Available in tape and reel packaging, which facilitates automated assembly processes for high-volume production.

Applications for the SY100EP33VZI-TR are diverse and include, but are not limited to, clock and data distribution, backplane interfacing, and high-speed networking. Its performance and versatility make it a solid choice for designers looking to improve signal integrity and maintain high data rates in their systems.

Overall, the Microchip Technology SY100EP33VZI-TR is a reliable and efficient solution for those in need of a high-speed differential receiver that can maintain signal fidelity in demanding applications.

You May Also Be Interested in

ON Semiconductor
BCD UP/DOWN COUNTER / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Lowest to $1.0579
Nexperia USA Inc.
IC DIVIDER BY 2 8-BIT 5TSSOP
Lowest to $0.3998
Texas Instruments
BINARY COUNTER, ALS SERIES / Counter IC Element Bit
Need more? Email Us
Texas Instruments
BIN COUNTR DUAL 4BIT 16SO / Counter IC Element Bit
Need more? Email Us
Toshiba Semiconductor and Storage
IC BINARY COUNTER 14-BIT 16TSSOP
Lowest to $0.1728
ON Semiconductor
IC DIVIDER BY 2 24-BIT 16SOIC
Lowest to $0.9385
Texas Instruments
IC BINARY COUNTER 4-BIT 16SO
Need more? Email Us
Nexperia USA Inc.
IC DIVIDER BY 2 15-BIT 5TSSOP
Lowest to $0.2650

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess