EN
  • EN
  • DE

SY100ELT982KI-TR

Part No SY100ELT982KI-TR
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 10MSOP / Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 1.25Gbps 10-MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Microchip Technology
Series 100ELT
Package Tape & Reel (TR)
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Input Signal PECL
Output Signal CML
Output Type Differential
Data Rate 1.25Gbps
Temperature Range - Operating 0°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number 100ELT982
Other Names SY100ELT982KI TR,SY100ELT982KI TR,SY100ELT982KITR,SY100ELT982KITR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256192-SY100ELT982KI-TR
Ultra Librarian 3D Model Ultra Librarian SY100ELT982KI-TR CAD Model

Description

The SY100ELT982KI-TR from Microchip Technology is a high-performance 3.3V differential LVPECL to LVTTL translator, designed to meet the demanding needs of high-speed data communication systems. This device is a part of Microchip's precision edge product line, which is renowned for providing industry-leading signal integrity solutions.

Key Features

  • Interface Translation: Converts differential LVPECL levels to LVTTL signal levels, enabling integration between different technology domains.
  • Voltage Operation: Operates from a 3.3V ±10% supply voltage, making it suitable for a wide range of applications.
  • High-Speed Performance: Designed for high-speed operation, it can support data rates that are essential for today's high-performance communication protocols.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable operation under varying environmental conditions.
  • Package: Available in a compact 8-pin MSOP package, which is ideal for space-constrained applications.

Applications

The SY100ELT982KI-TR is well-suited for a variety of applications where signal integrity and high-speed data transmission are critical. Some of the typical applications include:

  • Telecommunications
  • Data communications
  • Networking equipment such as routers and switches
  • High-speed computer servers
  • Signal bridging in mixed-technology systems

Quality and Reliability

Microchip Technology is committed to delivering high-quality products that meet stringent industry standards. The SY100ELT982KI-TR is manufactured with the highest level of precision, ensuring that it performs reliably over its intended lifespan. Customers can trust in the robustness and longevity of this product, making it a smart choice for critical applications where failure is not an option.

Ordering Information

The SY100ELT982KI-TR is available for order with the option of tape and reel packaging for ease of handling and assembly during the manufacturing process. For more information on pricing, availability, and ordering, please contact Microchip Technology or an authorized distributor.

You May Also Be Interested in

Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess