EN
  • EN
  • DE

SY100ELT982KG-TR

Part No SY100ELT982KG-TR
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 10MSOP / Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 1.25Gbps 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Microchip Technology
Series 100ELT
Package Tape & Reel (TR)
Product Status Obsolete
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Input Signal PECL
Output Signal CML
Output Type Differential
Data Rate 1.25Gbps
Temperature Range - Operating 0°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number 100ELT982
Other Names SY100ELT982KG TR,SY100ELT982KG TR,SY100ELT982KGTR,SY100ELT982KGTR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256184-SY100ELT982KG-TR
Ultra Librarian 3D Model Ultra Librarian SY100ELT982KG-TR CAD Model

Description

Product Overview: SY100ELT982KG-TR by Microchip Technology

The SY100ELT982KG-TR is a high-performance integrated circuit from Microchip Technology, designed to meet the rigorous demands of modern digital communication systems. This precision-engineered device is part of Microchip's portfolio of semiconductor solutions that are renowned for their reliability and innovation.

Key Features

  • High-Speed Operation: The SY100ELT982KG-TR is optimized for fast signal processing, making it ideal for applications requiring high-speed data transmission and reception.
  • Differential LVPECL Outputs: It features differential Low Voltage Positive Emitter Coupled Logic (LVPECL) outputs, which provide low noise and high switching speeds.
  • Power Supply: The device operates on a 3.3V power supply, ensuring compatibility with contemporary low-voltage applications while maintaining power efficiency.
  • Temperature Range: With an industrial temperature range, this product can reliably operate in environments with temperatures ranging from -40°C to +85°C.
  • Package: The SY100ELT982KG-TR comes in a compact surface-mount package, making it suitable for space-constrained applications.
  • Quality and Reliability: As with all Microchip products, this device is manufactured to the highest standards, ensuring consistent performance and longevity.

Applications

The SY100ELT982KG-TR is versatile and can be used in a variety of applications, including but not limited to:

  • Telecommunications equipment
  • Data communication systems
  • High-speed networking infrastructure
  • Automated test equipment
  • Signal integrity modules

Ordering Information

The product is available in tape and reel packaging, indicated by the suffix "-TR" in its part number, which facilitates automated assembly processes. For detailed ordering and product information, customers are encouraged to visit the Microchip Technology website or contact their sales representatives.

Conclusion

The SY100ELT982KG-TR by Microchip Technology represents a blend of performance, efficiency, and reliability, making it a smart choice for system designers looking to enhance their high-speed digital applications.

You May Also Be Interested in

Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2767 $58.9806
43+ $2.6888 $115.6184
67+ $2.6045 $174.5015
92+ $2.5202 $231.8584
119+ $2.4371 $290.0149
159+ $2.1841 $347.2719
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess