EN
  • EN
  • DE

BAS16-02L

Part No BAS16-02L
Manufacturer Infineon Technologies
Catalog Diodes, Rectifiers - Single
Description Silicon Switching Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Infineon Technologies
Win Source Part Number 1151331-BAS16-02L
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAS16-02L CAD Model

Description

The BAS16-02L is a high-speed switching diode manufactured by Infineon Technologies. This diode is designed for various switching applications where fast response and low capacitance are crucial.

Applications:

  • High-Speed Switching: Used in circuits requiring rapid switching, such as inverters and converters.
  • Clipping and Clamping Circuits: Employed in circuits that limit or clamp voltage levels to protect sensitive components.
  • General Purpose Rectification: Utilized for basic rectification tasks in low-power applications.
  • Protection Circuits: Used as protection diodes to prevent reverse voltage damage in electronic devices.
  • Small Signal Diode Applications: Applied in circuits processing small signals where minimal signal distortion is required.

Features:

  • Fast Switching Speed: Offers a very fast reverse recovery time (typically less than 4 ns), enabling high-speed operation.
  • Low Capacitance: Has a low junction capacitance (typically around 1.5 pF), minimizing signal loading and distortion.
  • Low Forward Voltage: Exhibits a low forward voltage drop, reducing power dissipation and improving efficiency.
  • Small Package: Comes in a small SOD323 package, ideal for space-constrained applications.
  • High Breakdown Voltage: Features a high reverse breakdown voltage, ensuring robust performance and reliability.
  • Lead-Free Finish: Compliant with RoHS standards, ensuring environmental friendliness.

Benefits:

  • Improved Circuit Performance: Fast switching speed and low capacitance enhance the performance of high-speed circuits.
  • Reduced Power Consumption: Low forward voltage drop minimizes power dissipation, improving energy efficiency.
  • Compact Design: Small package allows for integration into compact devices without compromising performance.
  • Enhanced Reliability: High breakdown voltage ensures robust operation and long-term reliability.
  • Environmentally Friendly: Lead-free finish complies with environmental regulations, making it a sustainable choice.

Additional Details:

The BAS16-02L is manufactured using advanced planar technology, which ensures consistent and reliable performance. It is designed to operate over a wide temperature range, making it suitable for various environmental conditions. This diode is commonly used in automotive electronics, consumer electronics, and industrial applications. The device is supplied in tape and reel packaging for automated assembly processes.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653
ON Semiconductor
SS SOT23 SHKY DIO SPEC TR / Diode
Lowest to $0.2587
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974
Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409
Infineon Technologies
LED PX3743DDQSM1382XUMA1 / Diode
Lowest to $6.5292

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0984 $60.4120
130+ $0.9009 $117.1170
200+ $0.8732 $174.6400
275+ $0.8455 $232.5125
355+ $0.8166 $289.8930
475+ $0.7323 $347.8425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess