EN
  • EN
  • DE

SY100EL90VZC-TR

Part No SY100EL90VZC-TR
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 20SOIC / Mixed Signal Translator Unidirectional 1 Circuit 3 Channel 20-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Microchip Technology
Series 100EL
Package Tape & Reel (TR)
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 3
Input Signal ECL, LVECL
Output Signal PECL, LVPECL
Output Type Differential
Temperature Range - Operating 0°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 100EL90
Other Names SY100EL90VZC TR,SY100EL90VZC TR,SY100EL90VZCTR,SY100EL90VZCTR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256196-SY100EL90VZC-TR
Ultra Librarian 3D Model Ultra Librarian SY100EL90VZC-TR CAD Model

Description

Microchip Technology SY100EL90VZC-TR

The SY100EL90VZC-TR from Microchip Technology is a high-performance, low-voltage differential PECL/ECL receiver/translator designed for precision electrical engineering applications that require fast signal processing and minimal signal distortion. This integrated circuit is part of Microchip's SY100EL series, which is known for its robust performance and reliability in demanding conditions.

This device is capable of translating a PECL input signal to ECL output levels with a minimal propagation delay, making it an ideal choice for high-speed communication systems, test equipment, and automated test environments. The SY100EL90VZC-TR operates within a wide voltage range, which gives designers the flexibility to use it in various applications without the need for additional level-shifting components.

The SY100EL90VZC-TR comes in a compact package, enabling its use in space-constrained applications while maintaining excellent signal integrity. Its differential design helps to minimize common-mode noise, providing a more reliable signal in electrically noisy environments. Additionally, the device features a fail-safe function that ensures the output is in a known state when the inputs are left open.

Key features of the SY100EL90VZC-TR include:

  • 3.3V or 5V Power Supply Operation
  • High-Speed PECL to ECL Translation
  • Minimal Propagation Delay
  • Differential Design for Noise Immunity
  • Fail-Safe Functionality
  • Extended Temperature Range
  • Surface-Mount Package for Easy Integration

The device is also characterized for operation at full industrial temperature ranges, which makes it suitable for deployment in harsh environments. Its surface-mount package allows for efficient assembly processes, and the tape and reel packaging (denoted by the "-TR" suffix) facilitates automated pick-and-place manufacturing.

Whether you are designing a high-speed data communication system, working on signal integrity in complex electronic systems, or in need of a reliable translator for mixed-voltage designs, the SY100EL90VZC-TR from Microchip Technology is a versatile solution that delivers performance and durability.

You May Also Be Interested in

NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess