EN
  • EN
  • DE

SY100EL58ZC

Part No SY100EL58ZC
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 2:1 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 110121-SY100EL58ZC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY100EL58ZC CAD Model

Description

Microchip Technology's SY100EL58ZC: A High-Speed 5V Differential 2:1 Multiplexer

The SY100EL58ZC is a cutting-edge electronic component manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This device is part of the high-performance ECL family and is designed to operate at a 5V supply voltage, which makes it suitable for various high-speed applications.

The SY100EL58ZC is a differential 2:1 multiplexer that provides two data input paths and allows the user to select which path is to be transmitted to the output. This feature makes it an ideal choice for data routing applications where high speed and minimal propagation delay are critical. The multiplexer is characterized by its fast switching times and low power consumption, making it an efficient solution for communication systems, data processing, and automated test equipment.

Key Features:

  • High-Speed Operation: The device is designed for high-speed signal processing, offering minimal skew and fast propagation delays, ensuring quick and reliable data handling.
  • Differential Design: The SY100EL58ZC's differential nature allows for improved noise immunity and better signal integrity, which is paramount in environments with high electrical noise.
  • Power Supply: Operating at a 5V supply voltage, the device is compatible with various industry-standard ECL power supplies.
  • Flexible Usage: With the ability to be used as a differential 2:1 multiplexer or a single 1:2 demultiplexer, this component offers designers flexibility in their circuit designs.
  • Package Options: Available in a small-footprint, surface-mount package, the SY100EL58ZC is designed to save space on printed circuit boards (PCBs), which is essential for modern compact electronic devices.

The SY100EL58ZC is fully supported by Microchip Technology's comprehensive technical resources, including datasheets, application notes, and customer support. Its robust design and adherence to stringent quality standards make it a reliable choice for designers looking to incorporate high-speed data handling capabilities into their systems.

Overall, the SY100EL58ZC from Microchip Technology represents a blend of performance, flexibility, and reliability, making it a top contender for any application requiring a high-speed differential 2:1 multiplexer.

You May Also Be Interested in

ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess