EN
  • EN
  • DE

SY100EL52ZITR

Part No SY100EL52ZITR
Manufacturer Microchip Technology
Catalog Logic - Flip Flops
Description IC D-TYPE POS/NEG 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Purpose Standard
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 1
Max Frequency 2.8GHz
Trigger Type Positive, Negative
Supply Voltage - Operating -4.2 V to -5.5 V
Current - Quiescent 25mA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 047415-SY100EL52ZITR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY100EL52ZITR CAD Model

Description

The SY100EL52ZITR is a high-performance integrated circuit from Microchip Technology, designed to meet the needs of demanding digital systems. This device is part of Microchip's EL52 series and is a versatile Differential Data and Clock D Flip-Flop component, providing a reliable solution for applications requiring precise timing and data synchronization.

Key Features

  • High-Speed Operation: The SY100EL52ZITR is capable of handling clock frequencies significantly higher than standard logic devices, making it suitable for high-speed data processing and communication systems.
  • Differential Inputs: With differential CLK and D inputs, the device ensures reduced noise and improved signal integrity, which is crucial for maintaining performance in noisy environments.
  • Positive Edge Triggering: This feature allows the flip-flop to capture data on the rising edge of the clock signal, which enhances the timing precision and synchronization within digital circuits.
  • 3.3V and 5V Power Supply Options: The SY100EL52ZITR can operate with both 3.3V and 5V power supplies, providing flexibility for integration with various system voltages.
  • Extended Temperature Range: The device is designed to work reliably over an extended temperature range, making it suitable for industrial and automotive applications where temperatures can vary widely.

Applications

The Microchip SY100EL52ZITR is ideal for a variety of applications, including but not limited to:

  • High-speed data communications
  • Networking and telecommunication equipment
  • Signal processing
  • Automotive electronics
  • Industrial control systems

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the SY100EL52ZITR is no exception. It is manufactured to the highest standards, ensuring consistent performance and durability for the lifetime of the product. The device is available in a tape and reel format (hence the TR suffix in the part number), which facilitates automated assembly processes for high-volume production.

Ordering Information

To order or inquire about the SY100EL52ZITR, customers can visit the Microchip Technology website or contact an authorized distributor. Detailed datasheets, technical specifications, and support resources are also available to assist with design and integration efforts.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess