EN
  • EN
  • DE

SY100EL17VZI-TR

Part No SY100EL17VZI-TR
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC RECEIVER QUAD DIFF 20SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Logic Type Differential Receiver
Supply Voltage 3.3V, 5V
Number of Bits 4
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 124016-SY100EL17VZI-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY100EL17VZI-TR CAD Model

Description

The SY100EL17VZI-TR, crafted by the renowned Microchip Technology, is a high-performance clock buffer that has been engineered to deliver exceptional signal integrity for demanding applications. This device is a critical component in systems that require precise clock distribution and timing, making it ideal for use in telecommunications, data communications, and high-speed computing environments.

Key Features

  • Technology: The SY100EL17VZI-TR is built on advanced ECL (Emitter Coupled Logic) technology, which ensures fast switching times and high signal quality, even at high frequencies.
  • Operating Range: It operates over a wide voltage range and can handle differential input signals, which makes it versatile for various system designs.
  • Performance: This device boasts a maximum frequency of operation that satisfies the needs of high-speed digital systems, ensuring reliable performance under stringent conditions.
  • Package: The SY100EL17VZI-TR comes in a compact, surface-mount package which allows for efficient use of PCB space and is suitable for automated assembly processes.
  • Temperature Stability: It is designed to perform consistently across a broad temperature range, making it suitable for industrial and outdoor applications subject to temperature variations.

Applications

The SY100EL17VZI-TR is adept at serving a multitude of applications. Its high-speed signal processing capabilities make it an excellent choice for clock distribution networks within data centers, high-speed servers, and networking equipment. Additionally, its robust design is well-suited for use in harsh industrial environments where temperature fluctuations and challenging operating conditions are common.

Quality and Reliability

Microchip Technology is a trusted name in the semiconductor industry, known for its commitment to quality and reliability. The SY100EL17VZI-TR is no exception and is manufactured to meet stringent standards, ensuring high performance and durability for the lifetime of the product.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the Microchip Technology official website or contact their support team for personalized assistance.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER 16QFN
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 1BIT 6-TSOP
Need more? Email Us
Texas Instruments
IC CONFI REG BUF 25-14BIT 96PBGA
Need more? Email Us
Harris Corporation
4-BIT FULL ADDER
Need more? Email Us
Nexperia USA Inc.
IC BINARY FULL ADDER 4BIT 16-DIP
Need more? Email Us
Nexperia USA Inc.
74AUP1Z125 - LOW-POWER X-TAL DRI
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess