EN
  • EN
  • DE

NIS5101E2T1

Part No NIS5101E2T1
Manufacturer ON Semiconductor
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP SWITCH -48V SPAK7
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications -48V
Features Auto Retry, Thermal Limit
Programmable Features Current Limit, OVP, UVLO
Supply Voltage - Operating 100V
Current - Output (Max) 6.5A
Temperature Range - Operating -40°C to 145°C
Mounting SMD (SMT)
Case / Package S-PAK-7
Feature Pins CURRENT LIMIT, OVLO, (UVLO, ENABLE)
Win Source Part Number 137385-NIS5101E2T1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NIS5101E2T1 CAD Model

Description

The ON Semiconductor NIS5101E2T1 is a high-performance, integrated smart discrete power switch designed for a wide range of applications. This compact and efficient device combines protection features and a power MOSFET in a single package, making it an ideal solution for power management tasks where space and reliability are at a premium.

Key Features

  • High-Side Switch: The NIS5101E2T1 operates as a high-side switch, enabling power distribution and control on the positive side of the load.
  • Integrated Power MOSFET: It features a low on-resistance power MOSFET that ensures minimal voltage drop and power loss during operation.
  • Overcurrent Protection: The device includes smart overcurrent protection to safeguard against excessive currents that could damage the system.
  • Thermal Shutdown: With thermal shutdown, the NIS5101E2T1 prevents overheating by automatically turning off when the temperature exceeds a certain threshold.
  • Under-Voltage Lockout (UVLO): UVLO protects the system from operating at dangerously low voltages, which can cause erratic behavior or damage.
  • Status Flag Output: A diagnostic feedback signal is available to indicate the status of the device, aiding in system monitoring and troubleshooting.

Applications

The NIS5101E2T1 is versatile and can be used in various applications, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Intelligent power distribution systems
  • LED lighting controls
  • Smart home appliances

Package and Quality

Packaged in a small Pb-free TSOP-6, the NIS5101E2T1 is not only space-efficient but also compliant with RoHS standards, ensuring environmental safety and sustainability. ON Semiconductor's commitment to quality means that this power switch is manufactured to the highest standards, ensuring reliability and performance in even the most demanding situations.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI EXP 36TQFN
Lowest to $74.2165
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $8.7314
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 38QFN
Lowest to $6,208.9553
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess