EN
  • EN
  • DE

SY100EL16VZG

Part No SY100EL16VZG
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description 5V/3.3V DIFFERENTIAL RECEIVER | IC RECEIVER 5V/3.3V DIFF 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Logic Type Differential Receiver
Supply Voltage 3.3V, 5V
Resolution 1
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number 100EL16
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1262821-SY100EL16VZG
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100EL16VZG CAD Model

Description

Microchip Technology's SY100EL16VZG: A High-Performance Differential Receiver

The SY100EL16VZG from Microchip Technology is a cutting-edge differential receiver designed to deliver exceptional performance in high-speed data transmission applications. This device is a part of Microchip's high-speed, low-power logic family and is crafted to operate at fast speeds while maintaining signal integrity across a variety of conditions.

Key Features:

  • High Bandwidth: The SY100EL16VZG boasts a bandwidth that ensures minimal signal degradation, making it ideal for applications requiring high data rates.
  • Differential Design: With its differential inputs and outputs, the device offers improved noise immunity, which is crucial for maintaining signal clarity in electrically noisy environments.
  • PECL Outputs: The Positive Emitter-Coupled Logic (PECL) outputs provide fast switching times and are compatible with various logic standards, allowing for flexible integration into different system designs.
  • Power Supply Options: It can operate over a wide range of power supplies, from 3.3V to 5V, providing versatility in different operating conditions and system requirements.
  • Temperature Range: The device is designed to function reliably over an extended industrial temperature range, making it suitable for use in harsh environments.
  • Package: The SY100EL16VZG is available in a compact, surface-mount package, which is ideal for space-constrained applications.

Applications:

The SY100EL16VZG is particularly well-suited for use in:

  • High-speed data communication systems
  • Automated test equipment
  • Telecommunications infrastructure
  • Networking equipment and routers
  • High-frequency clock distribution networks

With its combination of speed, reliability, and flexibility, the SY100EL16VZG differential receiver is an excellent choice for engineers and designers looking to enhance the performance of their digital systems. Microchip Technology's commitment to quality ensures that this product meets the rigorous demands of modern electronic applications.

For detailed specifications, application notes, and additional resources, visit the Microchip Technology website.

You May Also Be Interested in

Microchip Technology
5V/3.3V HIGH-SPEED DIFFERENTIAL RECEIVER | IC RCVR HS DIFF 5V/3.3V 8-MSOP
Lowest to $2.9383
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 1BIT 6-TSOP
Need more? Email Us
Texas Instruments
3.3-V ABT SCAN TEST DEVICES WITH 20-BIT UNIVERSAL BUS TRANSCEIVERS | IC SCAN-TEST-DEV/XCVR 64-LQFP
Need more? Email Us
EG Micro
2 2.8V~20V SOP-8 Gate Drivers RoHS
Lowest to $0.2276
STMicroelectronics
IC INVERTER DUAL COMPL 14-DIP
Lowest to $0.1756
Texas Instruments
8-BIT TTL/BTL REGISTERED TRANSCEIVER | IC 8-BIT TXCVR 52-QFP
Lowest to $19.5871
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $4.5812
Microchip Technology
QUINT DIFFERENTIAL LINE RECEIVER | IC LINE RCVR QUINT DIFF 28-PLCC
Lowest to $1.3642
Texas Instruments
1.5V/1.8V 25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC BUFF CONFIG REG 25BIT 96BGA
Lowest to $10.7443

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4545 $54.5450
23+ $4.4755 $102.9365
35+ $4.3357 $151.7495
48+ $4.1958 $201.3984
62+ $4.0560 $251.4720
83+ $3.6364 $301.8212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess