EN
  • EN
  • DE

SY100EL16VFZC

Part No SY100EL16VFZC
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC RCVR DIFF 5V/3.3V 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Logic Type Differential Receiver
Supply Voltage 3.3V, 5V
Number of Bits 1
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 124763-SY100EL16VFZC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY100EL16VFZC CAD Model

Description

The SY100EL16VFZC from Microchip Technology is a state-of-the-art differential receiver designed for high-speed digital data applications. This device is part of Microchip's high-performance ECL (Emitter Coupled Logic) product lineup, aimed at delivering exceptional signal integrity and speed for advanced communication systems, data processing equipment, and instrumentation platforms.

Key Features:

  • High-Speed Performance: The SY100EL16VFZC operates at exceptional speeds, making it ideal for applications requiring fast data transmission and minimal signal delay.
  • Differential Design: Its differential inputs are highly resistant to common-mode noise, ensuring reliable operation in electrically noisy environments and improving overall signal quality.
  • PECL Outputs: The device features positive ECL (PECL) outputs, providing compatibility with industry-standard PECL logic levels and enabling easy integration into existing systems.
  • Flexible Power Supply: It is designed to operate with a wide range of power supplies, from 3.3V to 5V, accommodating different system requirements and simplifying power management.
  • Temperature Range: The SY100EL16VFZC is built to perform across an extended temperature range, ensuring consistent performance in varying environmental conditions.

Applications:

The SY100EL16VFZC's high-speed and robust performance make it suitable for a variety of applications, including:

  • High-speed data transmission systems
  • Telecommunications equipment
  • Automated test equipment (ATE)
  • High-frequency clock distribution networks
  • High-performance computing

Product Specifications:

  • Package Type: 8-lead SOIC
  • Operating Voltage Range: 3.3V to 5V
  • Temperature Range: Specified over the full industrial temperature range (-40°C to +85°C)

The SY100EL16VFZC differential receiver is designed to meet the rigorous demands of modern digital communication and processing. Its reliability, coupled with Microchip Technology's commitment to quality, makes it an excellent choice for designers looking to enhance the performance and integrity of their high-speed data systems.

You May Also Be Interested in

Microchip Technology
5V/3.3V 2.5Gbps VARIABLE OUTPUT SWING DIFFERENTIAL RECEIVER | IC LINE RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Texas Instruments
1.5V/1.8V 25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC BUFF CONFIG REG 25BIT 96BGA
Lowest to $10.7443
Texas Instruments
8-BIT TTL/BTL REGISTERED TRANSCEIVER | IC 8-BIT TXCVR 52-QFP
Lowest to $19.5871
EG Micro
2 2.8V~20V SOP-8 Gate Drivers RoHS
Lowest to $0.2276
Texas Instruments
IC REG BUFFER 13-26BIT 64-TSSOP
Need more? Email Us
Fairchild/Micross Components
Arithmetic Logic Unit | DIE ARITHMETIC LOGIC UNIT
Need more? Email Us
Maxim Integrated
IC COMPARATOR/DRVR 4BIT 80-TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.0374

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess