EN
  • EN
  • DE

SY100EL16VDZG-TR

Part No SY100EL16VDZG-TR
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC RCVR DIFF 3.3/5V 16-SOIC / Differential Receiver IC 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 100EL
Package Tape & Reel (TR)
Logic Type Differential Receiver
Supply Voltage 3.3V, 5V
Number of Bits 1
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 100EL16
Other Names SY100EL16VDZG TR,SY100EL16VDZG TR,SY100EL16VDZGTR,SY100EL16VDZGTR
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256458-SY100EL16VDZG-TR
Ultra Librarian 3D Model Ultra Librarian SY100EL16VDZG-TR CAD Model

Description

The SY100EL16VDZG-TR from Microchip Technology is a high-performance differential receiver designed to offer precision and speed for advanced digital systems. This component is part of Microchip's portfolio of semiconductor solutions that are geared towards optimizing the reliability and efficiency of electronic circuits.

Key Features:

  • High-Speed Performance: The SY100EL16VDZG-TR is capable of handling very high data rates, making it an ideal choice for applications that require rapid data processing and transmission.
  • Differential Design: With its differential input structure, this receiver offers improved noise immunity and signal integrity, which is crucial for maintaining the fidelity of high-speed signals.
  • Power Supply Range: It operates over a wide power supply range, accommodating various system design requirements and ensuring compatibility with a range of other electronic components.
  • Temperature Range: The device is designed to perform reliably across an extensive temperature range, making it suitable for use in environments that experience temperature extremes.
  • Package: The SY100EL16VDZG-TR comes in a compact package, which allows for efficient use of board space in densely packed electronic assemblies.

Applications:

Due to its high-speed capabilities and robust design, the SY100EL16VDZG-TR is often used in:

  • Telecommunications equipment
  • Data communication systems
  • High-speed data acquisition
  • Automated test equipment
  • Networking gear and switches

Product Specifications:

Parameter Value
Manufacturer Microchip Technology
Part Number SY100EL16VDZG-TR
Data Rate High-speed
Input Type Differential
Operating Temperature Wide range
Package / Case Compact

Whether you are designing a system that demands high-speed data handling or looking for a component that ensures signal integrity under challenging conditions, the SY100EL16VDZG-TR from Microchip Technology is engineered to meet those needs with unmatched precision and reliability.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER 16QFN
Need more? Email Us
ON Semiconductor
IC DIFFERENTIAL RX/DVR 8-DFN
Need more? Email Us
Texas Instruments
IC CONFI REG BUF 25-14BIT 96PBGA
Need more? Email Us
Harris Corporation
4-BIT FULL ADDER
Need more? Email Us
Texas Instruments
IC BINARY RATE MUX 4BIT 16-SO
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 1BIT 6-TSOP
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16PDIP
Need more? Email Us
Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess