EN
  • EN
  • DE

SY100EL16VCZG-TR

Part No SY100EL16VCZG-TR
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC RCVR DIFF 5V/3.3V 8SOIC / Differential Receiver IC 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 100EL
Package Tape & Reel (TR)
Logic Type Differential Receiver
Supply Voltage 3.3V, 5V
Number of Bits 1
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 100EL16
Other Names SY100EL16VCZG TR,SY100EL16VCZG TR
Standard Package 1,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256456-SY100EL16VCZG-TR
Ultra Librarian 3D Model Ultra Librarian SY100EL16VCZG-TR CAD Model

Description

Microchip Technology SY100EL16VCZG-TR

The SY100EL16VCZG-TR from Microchip Technology is a high-performance, single differential receiver that is part of the Precision Edge® series. Designed for use in systems that require exceptionally low jitter and high data rates, this device is ideal for applications such as high-speed communication, clock distribution, and data transmission systems.

Key Features

  • Voltage Supply: The device operates from a 3.3V ±5% core supply and a 5V ±5% PECL supply, ensuring compatibility with a wide range of system voltages.
  • High Speed: It features a maximum frequency of 5GHz, which allows for high data rate transfers and clock speeds, making it suitable for demanding applications.
  • Signal Integrity: With its excellent signal integrity, the SY100EL16VCZG-TR ensures minimal pulse width distortion and propagation delay variation.
  • Output Type: The differential PECL outputs provide low skew and high noise immunity, crucial for maintaining signal fidelity in noisy environments.
  • Temperature Range: This device is operational over the industrial temperature range of -40°C to +85°C, allowing reliable performance in diverse operating conditions.
  • Package: It comes in a small 8-SOIC (0.154", 3.90mm Width) package, making it convenient for space-constrained applications.

Applications

Due to its high-speed capabilities and robust performance, the SY100EL16VCZG-TR is suitable for a variety of applications, including:

  • Telecommunications infrastructure
  • Automated Test Equipment (ATE)
  • High-speed data acquisition systems
  • Serial data transmission
  • Clock distribution networks

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SY100EL16VCZG-TR is no exception. It is manufactured to high standards to ensure reliability and longevity in all types of environments and applications. With its high-speed performance and robust design, the SY100EL16VCZG-TR is an excellent choice for designers looking for a differential receiver that can meet the demands of today's high-speed data and clock signal requirements.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERT/X-TAL DRVR 1BIT 6-TSOP
Need more? Email Us
Texas Instruments
IC CONFI REG BUF 25-14BIT 96PBGA
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16SOIC
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
Nexperia USA Inc.
IC BINARY FULL ADDER 4BIT 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16PDIP
Need more? Email Us
Texas Instruments
IC BINARY FULL ADDER 4BIT 16PDIP
Lowest to $1.6792
ON Semiconductor
IC DIFFERENTIAL RX/DVR 8-DFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess