EN
  • EN
  • DE

X6931D

Part No X6931D
Manufacturer EPCOS (TDK)
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters
Family SAW Filters
Manufacturer EPCOS (TDK)
Win Source Part Number 412128-X6931D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X6931D CAD Model

Description

The EPCOS (TDK) X6931D is a SAW (Surface Acoustic Wave) filter. These filters are used extensively in RF applications to pass signals of a specific frequency while rejecting others. Their robust performance characteristics make them ideal for use in a variety of wireless systems, especially where signal clarity and minimal loss are critical. Precise specifications will depend on the specific version, but the general characteristics of SAW filters apply.

Applications

  • Cellular Base Stations: Filters signals within specific frequency bands, enhancing signal quality.
  • Mobile Phones: Used for filtering incoming and outgoing signals, crucial for clear communication.
  • Wi-Fi Routers: Improves signal quality and minimizes interference, leading to more stable and faster wireless connections.
  • Bluetooth Devices: Filters unwanted frequencies, ensuring reliable communication between devices.
  • Satellite Communication Systems: Used in receivers and transmitters to isolate desired signals.

Features

  • High Selectivity: Precisely isolates the desired frequency band while attenuating unwanted signals.
  • Low Insertion Loss: Minimizes signal degradation within the passband, maximizing signal strength.
  • Compact Size: Enables integration into small form factor devices.
  • Excellent Temperature Stability: Maintains consistent performance across a wide temperature range.
  • Surface Mount Device (SMD): Suitable for automated PCB assembly.

Benefits

  • Improved Signal-to-Noise Ratio: By filtering out unwanted noise and interference, the signal quality is enhanced.
  • Increased Range: Enhanced signal strength due to lower insertion loss leads to extended communication range.
  • Reduced Interference: Minimizes interference with other electronic devices operating in close proximity.
  • Enhanced System Reliability: Consistent performance ensures dependable operation in diverse environmental conditions.
  • Cost-Effective Solution: Provides a competitive solution for RF signal filtering applications.

For detailed technical specifications such as center frequency, bandwidth, insertion loss, ripple, and attenuation, refer to the official EPCOS (TDK) datasheet for the X6931D. This datasheet will provide the necessary information to determine if this particular SAW filter is suitable for your specific application. Package dimensions and handling precautions will also be included in the datasheet.

You May Also Be Interested in

Taiyo Yuden
FILTER SAW 915MHZ 5SMD
Lowest to $0.8732
Tai-Saw Technology TST
125MHz 13.5dB SMD-12P,13.3x6.5mm SAW Filters RoHS
Lowest to $15.9402
Tai-Saw Technology TST
500MHz 2.8dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $2.0374
Tai-Saw Technology TST
2.235GHz 3.2dB SMD-6P,3x3mm SAW Filters RoHS
Lowest to $1.3971
Qualcomm
FILTER SAW 916MHZ 6SMD
Lowest to $2.3284
Crystek Corporation
FILTER SAW 1.88GHZ INLINE
Need more? Email Us
Murata Electronics North America
2.442GHz 2.9dB SMD SAW Filters RoHS
Lowest to $0.3493
Murata Electronics North America
1.1765GHz 1.5dB SAW Filters RoHS
Lowest to $0.3202
TST - Tamsan
SAW FILTER, SM1411-5PAD, 1582.40
Lowest to $0.7930

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess