EN
  • EN
  • DE

SY100EL15ZC-TR

Part No SY100EL15ZC-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 2:4 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series 100EL, Precision Edge®
Package Reel - TR
Operating Temperature Range 0°C ~ 85°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name SY100EL15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SY100EL15ZC TR, SY100EL15ZC TR-ND, SY100EL15ZCTR, SY100EL15ZCTR-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898677-SY100EL15ZC-TR
Ultra Librarian 3D Model Ultra Librarian SY100EL15ZC-TR CAD Model

Description

Microchip Technology's SY100EL15ZC-TR: A High-Speed Differential VCO

Microchip Technology's SY100EL15ZC-TR is a state-of-the-art differential voltage-controlled oscillator (VCO) designed to cater to the demanding requirements of high-speed data communication systems. This precision device is part of the SY100EL15 series and is particularly suited for applications that require fast rise and fall times, as well as a wide frequency range.

Key Features

  • High Frequency Range: The SY100EL15ZC-TR operates at a wide frequency range, making it versatile for various applications, including clock recovery and data retiming circuits.
  • Differential Design: Its differential nature ensures that the VCO provides improved noise immunity and minimizes signal interference, which is crucial for maintaining signal integrity in noisy environments.
  • Fast Rise and Fall Times: With exceptionally quick rise and fall times, this VCO is capable of handling high-speed signals without significant distortion, thus preserving the quality and integrity of the data.
  • Temperature Range: It is designed to operate over an industrial temperature range, ensuring reliability and performance even under varying environmental conditions.
  • Supply Voltage: The SY100EL15ZC-TR is designed to work with a 5V supply voltage, which is standard in many digital systems, ensuring compatibility and ease of integration.

Applications

The SY100EL15ZC-TR is an ideal choice for a broad spectrum of applications, including but not limited to:

  • High-speed data communication systems
  • PLL circuits
  • Clock generation and distribution
  • Telecommunications
  • Test and measurement equipment

Product Quality and Support

Microchip Technology is known for its commitment to quality, and the SY100EL15ZC-TR is no exception. It is manufactured to the highest standards to ensure optimal performance and reliability. Additionally, Microchip provides extensive technical support and documentation, making it easier for designers and engineers to integrate this VCO into their systems.

With its robust feature set and reliable performance, the SY100EL15ZC-TR from Microchip Technology is a superior choice for any application requiring a high-speed, differential VCO.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK BUFFER 3:16 350MHZ 48TQFP / Clock Divider 16-OUT 3-IN 1:16 48-Pin TQFP T/R
Lowest to $14.6893
Renesas Electronics America
9FGL0451DKILF Renesas Electronics Clock Buffer 9FGL0451D PCIE GEN1-5 CLK GEN_AP635T DIE SHRINK, 4 datasheet, inventory, & pricing.
Lowest to $11.6418
ON Semiconductor
Translator ECL to TTL 8-CH Unidirectional 28-Pin PLCC Tube / IC CLK BUFFER 1:8 80MHZ 28PLCC
Lowest to $25.6220
Diodes Incorporated
IC CLK BUFFER 1:10 50MHZ 20SOIC / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SOIC Tube
Need more? Email Us
Diodes Incorporated
CLOCK BUFFER SSOP-20 / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SSOP T/R
Lowest to $29.8487
Microchip Technology
IC CLK BUFFER 1:4 250MHZ 16VQFN
Need more? Email Us
Analog Devices Inc.
IC CLK BUFFER DVR 1:2 12DFN
Lowest to $76.4180
Diodes Incorporated
IC CLK BUFFER 1:10 100MHZ 20QSOP / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin QSOP Tube
Lowest to $1.6579
NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7085 $59.5870
52+ $2.2234 $115.6168
81+ $2.1529 $174.3849
111+ $2.0836 $231.2796
144+ $2.0143 $290.0592
192+ $1.8064 $346.8288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,180 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess