EN
  • EN
  • DE

SY100EL12ZC-TR

Part No SY100EL12ZC-TR
Manufacturer Microchip Technology
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT -5.5V 8SOIC / Buffer, Non-Inverting 1 Element 1 Bit per Element Complementary Output 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Microchip Technology
Series 100EL
Package Tape & Reel (TR)
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Complementary
Voltage - Supply -4.2V ~ -5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 100EL12
Other Names SY100EL12ZC TR,SY100EL12ZC TR,SY100EL12ZCTR,SY100EL12ZCTR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260245-SY100EL12ZC-TR
Ultra Librarian 3D Model Ultra Librarian SY100EL12ZC-TR CAD Model

Description

Microchip Technology's SY100EL12ZC-TR: High-Speed Differential Receiver

The SY100EL12ZC-TR from Microchip Technology is a cutting-edge differential receiver designed to provide high-speed performance in a variety of digital systems. This product is part of Microchip's high-performance ECL family, offering reliable solutions for applications requiring fast signal processing and low power consumption.

Key Features

  • High-Speed Operation: The SY100EL12ZC-TR operates at exceptional speeds, making it ideal for applications that require rapid data acquisition and processing.
  • Differential Design: Its differential inputs are designed to receive ECL-level signals, providing excellent noise immunity and minimizing signal degradation over long distances.
  • Low Power Consumption: Despite its high-speed capabilities, the device maintains low power consumption, which is crucial for energy-efficient designs.
  • Temperature Range: The receiver is operational over an extended industrial temperature range, ensuring reliability and performance under varying environmental conditions.
  • Package Options: The SY100EL12ZC-TR is available in a convenient surface-mount package, facilitating easy integration into a wide array of PCB designs.

Applications

The versatility of the SY100EL12ZC-TR makes it suitable for numerous high-speed digital applications. It is commonly used in:

  • Telecommunications equipment
  • Automated test equipment
  • High-speed data acquisition systems
  • Networking and data communication devices
  • Pulse and clock distribution circuits

Quality and Reliability

Microchip Technology is known for its commitment to quality and the SY100EL12ZC-TR is no exception. This product is manufactured to the highest standards, ensuring consistent performance and durability. With its robust design and proven technology, the SY100EL12ZC-TR is a reliable choice for engineers and designers looking to enhance their digital systems with high-speed data processing capabilities.

You May Also Be Interested in

NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1159

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess