EN
  • EN
  • DE

PIC16C71-04I/SO

Part No PIC16C71-04I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB OTP 18SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16C
Package Tube
Product Status Active
Programmable Verified
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 13
Program Memory Size 1.75KB (1K x 14)
Program Memory Type OTP
RAM Size 36 x 8
Voltage - Supply (Vcc/Vdd) 4V ~ 6V
Data Converters A/D 4x8b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 18-SOIC (0.295", 7.50mm Width)
Supplier Device Package 18-SOIC
Base Product Number PIC16C71
Standard Package 42 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 655173-PIC16C71-04I/SO
Ultra Librarian 3D Model Ultra Librarian PIC16C71-04I/SO CAD Model

Description

Microchip Technology PIC16C71-04I/SO Microcontroller

The PIC16C71-04I/SO is a high-performance, CMOS, fully-static, 8-bit microcontroller packed with Microchip Technology's powerful PIC architecture. Designed for a wide range of applications, this microcontroller combines a rich set of features with low power consumption, making it an ideal choice for embedded systems that require both efficiency and functionality.

Encased in an SOIC (Small Outline Integrated Circuit) package, the PIC16C71-04I/SO is designed for surface-mount technology, ensuring a compact footprint on the printed circuit boards (PCBs). This microcontroller operates at a frequency of 4 MHz, providing a balanced trade-off between speed and power consumption.

Key Features:

  • Programmable Memory: Equipped with 1K x 14 words of FLASH program memory, it allows for easy program updates and provides ample space for complex software routines.
  • EEPROM Data Memory: 68 bytes of data memory are available for non-volatile storage, ensuring critical data retention even after power cycles.
  • I/O Ports: The device boasts 13 I/O pins, offering versatile interfacing options with other components in a system.
  • 8-bit Timer: An integrated 8-bit timer helps in managing time-related tasks, such as measuring time intervals or generating event-based interrupts.
  • Analog-to-Digital Converter: The inclusion of a four-channel, 8-bit A/D converter allows the microcontroller to process analog signals, making it suitable for sensor-based applications.

The PIC16C71-04I/SO also features a watchdog timer, which helps prevent system crashes by resetting the microcontroller in case of software anomalies or prolonged inactivity. Additionally, the microcontroller supports power-saving modes, such as sleep mode, which significantly reduces power consumption when the device is not in active use.

With its robust instruction set, the PIC16C71-04I/SO can handle a broad spectrum of tasks, ranging from simple LED controls to more complex communication protocols. Its versatility and reliability make it a popular choice for hobbyists and professionals alike, particularly in applications such as automation, consumer electronics, automotive systems, and IoT devices.

Overall, the PIC16C71-04I/SO from Microchip Technology stands out as a microcontroller that offers a perfect blend of performance, power efficiency, and programmability, tailored for sophisticated and power-conscious electronic designs.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $85.3591 $85.3591
2+ $70.0380 $140.0760
3+ $67.8493 $203.5479
4+ $65.6606 $262.6424
5+ $63.4719 $317.3595
7+ $56.9057 $398.3399
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess