Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Filter Type Continuous, Band Pass Low Pass
Frequency - Cutoff or Center 150kHz
Number of Filters 4
Filter Order 8th
Operating Supply Voltage 4.74 V ~ 11 V, ±2.37 V ~ 5.5 V
Mounting SMD
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 785726-MAX274BCWI+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX274
Introduction Date April 19, 1991
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX274BCWI+ CAD Model

Description

The MAX274BCWI+ from Maxim Integrated is a versatile, programmable universal active filter that is designed to meet a wide range of filtering requirements. This high-performance device integrates four independently programmable filter blocks on a single monolithic chip, allowing for complex filtering solutions in compact and efficient designs.

The MAX274BCWI+ offers a user-friendly interface with simple control logic, making it easy to configure each filter block as a lowpass, highpass, bandpass, or notch filter without the need for external components. The filter's cutoff frequencies can be set with external clock signals or controlled by an on-chip oscillator.

Featuring a wide dynamic range and low noise characteristics, the MAX274BCWI+ is suitable for a variety of applications, including signal processing, anti-aliasing, and wave shaping in audio, instrumentation, and communication systems. Its capability to operate in both single-ended and differential modes adds to its flexibility, catering to different system design needs.

Key specifications of the MAX274BCWI+ include:

  • Supply Voltage: 4.75V to 5.25V
  • Programmable Filter Responses: Lowpass, Highpass, Bandpass, Notch
  • Independent Filter Blocks: 4
  • Programmable Frequency Range: 0.1Hz to 25kHz
  • Package Type: Wide SO (Small Outline Package)

The MAX274BCWI+ is available in a 28-pin SOIC (Small Outline Integrated Circuit) package, ensuring ease of integration into various circuit boards. Its robust design ensures reliable performance even in harsh environmental conditions, making it a preferred choice for industrial and commercial applications.

Maxim Integrated's commitment to quality and performance is evident in the MAX274BCWI+, providing designers with a powerful tool to create efficient and precise filtering solutions. Whether for audio processing, medical equipment, or data acquisition systems, the MAX274BCWI+ stands out as a top choice for advanced filtering applications.

You May Also Be Interested in

Maxim Integrated
IC FILTER 50KHZ LOWPASS 16SOIC
Need more? Email Us
ECAD model for MAX296EWE+
Maxim Integrated
IC FILTER 25KHZ LOWPASS 8SOIC
Need more? Email Us
ECAD model for MAX294CSA+
Maxim Integrated
IC FILTER 25KHZ LOWPASS 16SOIC
Need more? Email Us
ECAD model for MAX291CWE+
Maxim Integrated
IC FILTER 40KHZ SWITCHED 16QSOP
Need more? Email Us
ECAD model for MAX7490CEE+T
Analog Devices Inc.
1250 TO 2600 MHZ TUNABLE BPF
Need more? Email Us
ECAD model for ADMV8526ACCZ
Maxim Integrated
IC FILTER 10KHZ LOWPASS 8DIP
Need more? Email Us
ECAD model for MAX7407CPA+
Maxim Integrated
IC FILTER 12KHZ LOWPASS 8DIP
Lowest to $9.0276
ECAD model for MAX7426CPA+
Texas Instruments
Filters - Active RoHS
Lowest to $32.5970
ECAD model for SP3345ACA0PMR
Maxim Integrated
IC FILTER 50KHZ LOWPASS 8SOIC
Need more? Email Us
ECAD model for MAX296ESA+

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention