EN
  • EN
  • DE

SY100E154JC

Part No SY100E154JC
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 5 X 2:1 28PLCC / Multiplexer 5 x 2:1 28-PLCC (11.48x11.48)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Series 100E
Package Tube
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply -4.2V ~ -5.5V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 100E154
Standard Package 38
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257024-SY100E154JC
Ultra Librarian 3D Model Ultra Librarian SY100E154JC CAD Model

Description

Microchip Technology's SY100E154JC: High-Speed 5V ECL 4:1 Differential Multiplexer

The SY100E154JC from Microchip Technology is a high-performance 5V ECL 4:1 differential multiplexer that is designed to address the needs of high-speed data transmission systems. This device is part of Microchip's precision-edge product family and is ideal for applications that require fast switching and data multiplexing such as telecommunication networks, high-speed computing, and automated test equipment.

Constructed with a differential 4:1 multiplexer architecture, the SY100E154JC provides excellent signal integrity, which is crucial for maintaining the integrity of high-speed signals. The differential design helps to minimize common-mode noise and provides a robust signaling environment that is less susceptible to electromagnetic interference (EMI), ensuring reliable data transmission even in electrically noisy environments.

The SY100E154JC operates from a 5V supply voltage, which is common in many digital systems, making it easy to integrate into existing designs. It features a fully differential clock and data input interface, with two select inputs (SEL0 and SEL1) that control the multiplexer operation. The device also offers a differential output, which ensures that the signal remains balanced and minimizes the potential for signal skew.

With its ECL (Emitter Coupled Logic) technology, the SY100E154JC is capable of operating at extremely high speeds, making it suitable for systems that require rapid data processing and low propagation delay. The device's fast switching times and low power dissipation are critical characteristics for high-speed circuit designs.

For ease of use, the SY100E154JC comes in a 28-pin PLCC (Plastic Leaded Chip Carrier) package, which provides a compact footprint and is suitable for surface mount technology (SMT). The package is designed to be robust and reliable, ensuring that the device can withstand the rigors of production environments and long-term operation.

In summary, Microchip Technology's SY100E154JC is a high-speed, low-power 4:1 differential multiplexer that offers reliable performance in demanding applications. Its ECL technology, differential inputs and outputs, and robust packaging make it an ideal choice for designers looking to enhance the speed and integrity of their data communication systems.

You May Also Be Interested in

Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7879 $58.7274
15+ $8.0312 $120.4680
23+ $7.7802 $178.9446
31+ $7.5292 $233.4052
40+ $7.2783 $291.1320
54+ $6.5253 $352.3662
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,170 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess