EN
  • EN
  • DE

SY100E137JZ

Part No SY100E137JZ
Manufacturer Microchip Technology
Catalog Logic - Counters, Dividers
Description IC COUNTER RIPPLE 8BIT 28-PLCC  /  Counter IC Binary Counter 1 Element 8 Bit Positive Edge 28-PLCC (11.48x11.48)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Microchip Technology
Series 100E
Package Tube
Product Status Obsolete
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 8
Reset Asynchronous
Timing Asynchronous/Synchronous
Count Rate 2.2 GHz
Trigger Type Positive Edge
Voltage - Supply 4.2 V ~ 5.5 V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 100E137
Other Names 576-2434,-576-2434,SY100E137JZ,1611-SY100E137JZ
Standard Package 38
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259068-SY100E137JZ
Ultra Librarian 3D Model Ultra Librarian SY100E137JZ CAD Model

Description

Microchip Technology SY100E137JZ Product Overview

The SY100E137JZ from Microchip Technology is a high-performance, precision integrated circuit that belongs to the family of 5V ECL 8:1 Multiplexer. This device is designed to cater to the demanding requirements of high-speed digital data systems. It features a fast propagation delay and high bandwidth, which makes it an ideal choice for applications that require rapid data processing and timing critical operations.

Key Features

  • High-Speed Operation: The SY100E137JZ operates at exceptional speed, making it suitable for high-frequency applications.
  • Extended Voltage Range: This multiplexer supports a wide voltage range, ensuring compatibility with various logic levels and providing design flexibility.
  • Low Power Consumption: Despite its high-speed capabilities, the device is designed to consume minimal power, which is essential for energy-efficient designs.
  • Differential ECL Outputs: The differential outputs provide improved signal integrity and noise immunity, which is crucial in maintaining data integrity in noisy environments.
  • Multiple Package Options: Available in various package types, the SY100E137JZ can be integrated into different design topologies, catering to space constraints and assembly requirements.

Applications

The SY100E137JZ is versatile and can be used across a wide range of applications including:

  • High-speed data transmission systems
  • Telecommunications and networking equipment
  • Test and measurement instruments
  • Precision clock distribution circuits
  • High-frequency signal gating

Quality and Reliability

Microchip Technology is known for its commitment to quality and the SY100E137JZ is no exception. It is manufactured under strict quality control processes and is designed to meet or exceed industry standards for reliability and performance. This ensures that customers can integrate this multiplexer into their systems with confidence, knowing it will perform reliably over its intended lifespan.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to refer to the SY100E137JZ datasheet. The datasheet provides comprehensive information on electrical characteristics, pin configurations, timing diagrams, and application notes to aid in the design and implementation process.

You May Also Be Interested in

Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DHVQFN
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821
Nexperia USA Inc.
IC DECADE COUNTER 10BIT 16DHVQFN
Lowest to $0.8898
ON Semiconductor
IC BINARY COUNTR DL 4BIT 14SOIC
Need more? Email Us
Nexperia USA Inc.
IC DIVIDER BY 256 8-BIT 5TSSOP
Lowest to $0.2586
Harris Corporation
IC BINARY COUNTER 8-BIT 16SOIC
Need more? Email Us
Harris Corporation
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 12BIT 16DHVQFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess