EN
  • EN
  • DE

SY100E111LJI

Part No SY100E111LJI
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description 5V/3.3V 1:9 DIFFERENTIAL CLOCK DRIVER w/o ENABLE | IC CLK BUFFER 1:9 28PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Fanout Buffer (Distribution)
Input PECL
Output PECL
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.48x11.48)
Family Part Number SY100E111
Manufacturer Pack Quantity 38
MSL Level 1 (Unlimited)
Win Source Part Number 1262791-SY100E111LJI
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100E111LJI CAD Model

Description

Microchip Technology SY100E111LJI Overview

The SY100E111LJI is a high-performance, precision triple differential receiver from Microchip Technology, designed to address the demanding requirements of high-speed data transmission systems. This integrated circuit is part of Microchip's high-speed, low-power ECL product family, and is ideal for applications that require robust signal integrity and noise immunity.

The SY100E111LJI operates at exceptional speeds, with a typical maximum frequency of 3.2 GHz, making it suitable for high-speed communication protocols and signal processing tasks. The device features three differential line receivers that convert ECL (Emitter Coupled Logic) level signals into LVPECL (Low Voltage Positive Emitter Coupled Logic) outputs, ensuring compatibility with a wide range of digital logic families and providing designers with flexibility in system integration.

The receiver's design emphasizes low skew and pulse width distortion, which are critical for maintaining signal fidelity in high-speed data paths. This makes the SY100E111LJI an excellent choice for telecommunications, data acquisition, and high-speed computing applications where precision timing is crucial.

Key Features:

  • High-speed operation: 3.2 GHz typical maximum frequency
  • Triple differential line receivers for robust data reception
  • Compatible with ECL and LVPECL signal levels
  • Low skew and pulse width distortion for improved signal integrity
  • 5V power supply voltage for ease of use in various systems
  • Available in a 32-lead LQFP package

The SY100E111LJI's advanced features make it a powerful solution for system designers looking to optimize their high-speed digital interfaces. With its precision performance and compatibility with various logic levels, the SY100E111LJI from Microchip Technology is a versatile component that can enhance the reliability and efficiency of your electronic designs.

You May Also Be Interested in

Renesas Electronics America
IC CLK BUFFER 1:10 100MHZ 20SOIC / Clock Fanout Buffer (Distribution) IC 1:10 100 MHz 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 1:4 200MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:4 200 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $6.9893
Renesas Electronics America
IC CLK FANOUT BUFFER 52PTQFP / Clock Fanout Buffer (Distribution) IC 1:20 2 GHz 52-LQFP Exposed Pad
Need more? Email Us
Microchip Technology
DUAL SUPPLY OCTAL ECL-TO-TTL | IC CLK BUFFER 2:8 160MHZ 28PLCC
Lowest to $7.7253
ON Semiconductor
2.5V / 3.3V ECL 1:2 Differential Fanout Buffer
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 2:8 13.4MHZ 24QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 13.4 MHz 24-VFQFN Exposed Pad
Need more? Email Us
Renesas Electronics America
IC CLK BUF 1:10 200MHZ 24TSSOP / Clock Fanout Buffer (Distribution) IC 1:10 200 MHz 24-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock Fanout Buffer (Distribution) IC 1:9 133.33 MHz 16-SOIC (0.154", 3.90mm Width)
Lowest to $5.8755
Renesas Electronics America
IC CLOCK BUFFER 1:5 20SSOP / Clock Fanout Buffer (Distribution) IC 1:5 20-SSOP (0.209", 5.30mm Width)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess